Infineon Technologies AG Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94104EP TLE94104EP

Description
It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI interface. The half bridge drivers are designed to drive DC motor loads in sequential or parallel operation. Operation modes forward (cw), reverse (ccw), brake and high impedance are controlled from a 16-bit SPI interface. It offers diagnosis features such as short circuit, open load, power supply failure and overtemperature detection. In combination with its low quiescent current, this device is attractive among others for automotive applications. The small fine pitch exposed pad package, PG-TSDSO-14, provides good thermal performance and reduces PCB-board space and costs. Summary of Features Four half bridge power outputs Very low power consumption in sleep mode 3.3V / 5V compatible inputs with hysteresis All outputs with overload and short circuit protection Independently diagnosable outputs (overcurrent, open load) Open load diagnostics in ON-state for all high-side and low-side 16-bit Standard SPI interface with daisy chain and in-frame response capability for control and diagnosis Fast diagnosis with the global error flag Overtemperature pre-warning and protection Over- and Undervoltage lockout Cross-current protection Potential Applications HVAC Flap DC motors Monostable and bistable Relays Side mirror x-y adjustment and mirror fold Applications Automotive body control module (BCM) Body electronics and power distribution HVAC control module Multi-port fuel injection Small 1-cylinder combustion engine solution
Request a Quote Datasheet
Description
It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI interface. The half bridge drivers are designed to drive DC motor loads in sequential or parallel operation. Operation modes forward (cw), reverse (ccw), brake and high impedance are controlled from a 16-bit SPI interface. It offers diagnosis features such as short circuit, open load, power supply failure and overtemperature detection. In combination with its low quiescent current, this device is attractive among others for automotive applications. The small fine pitch exposed pad package, PG-TSDSO-14, provides good thermal performance and reduces PCB-board space and costs. Summary of Features Four half bridge power outputs Very low power consumption in sleep mode 3.3V / 5V compatible inputs with hysteresis All outputs with overload and short circuit protection Independently diagnosable outputs (overcurrent, open load) Open load diagnostics in ON-state for all high-side and low-side 16-bit Standard SPI interface with daisy chain and in-frame response capability for control and diagnosis Fast diagnosis with the global error flag Overtemperature pre-warning and protection Over- and Undervoltage lockout Cross-current protection Potential Applications HVAC Flap DC motors Monostable and bistable Relays Side mirror x-y adjustment and mirror fold Applications Automotive body control module (BCM) Body electronics and power distribution HVAC control module Multi-port fuel injection Small 1-cylinder combustion engine solution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94104EP - TLE94104EP - Infineon Technologies AG
Neubiberg, Germany
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94104EP
TLE94104EP
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94104EP TLE94104EP
It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI interface. The half bridge drivers are designed to drive DC motor loads in sequential or parallel operation. Operation modes forward (cw), reverse (ccw), brake and high impedance are controlled from a 16-bit SPI interface. It offers diagnosis features such as short circuit, open load, power supply failure and overtemperature detection. In combination with its low quiescent current, this device is attractive among others for automotive applications. The small fine pitch exposed pad package, PG-TSDSO-14, provides good thermal performance and reduces PCB-board space and costs. Summary of Features Four half bridge power outputs Very low power consumption in sleep mode 3.3V / 5V compatible inputs with hysteresis All outputs with overload and short circuit protection Independently diagnosable outputs (overcurrent, open load) Open load diagnostics in ON-state for all high-side and low-side 16-bit Standard SPI interface with daisy chain and in-frame response capability for control and diagnosis Fast diagnosis with the global error flag Overtemperature pre-warning and protection Over- and Undervoltage lockout Cross-current protection Potential Applications HVAC Flap DC motors Monostable and bistable Relays Side mirror x-y adjustment and mirror fold Applications Automotive body control module (BCM) Body electronics and power distribution HVAC control module Multi-port fuel injection Small 1-cylinder combustion engine solution

It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI interface. The half bridge drivers are designed to drive DC motor loads in sequential or parallel operation. Operation modes forward (cw), reverse (ccw), brake and high impedance are controlled from a 16-bit SPI interface. It offers diagnosis features such as short circuit, open load, power supply failure and overtemperature detection. In combination with its low quiescent current, this device is attractive among others for automotive applications. The small fine pitch exposed pad package, PG-TSDSO-14, provides good thermal performance and reduces PCB-board space and costs.


Summary of Features

  • Four half bridge power outputs
  • Very low power consumption in sleep mode
  • 3.3V / 5V compatible inputs with hysteresis
  • All outputs with overload and short circuit protection
  • Independently diagnosable outputs (overcurrent, open load)
  • Open load diagnostics in ON-state for all high-side and low-side
  • 16-bit Standard SPI interface with daisy chain and in-frame response capability for control and diagnosis
  • Fast diagnosis with the global error flag
  • Overtemperature pre-warning and protection
  • Over- and Undervoltage lockout
  • Cross-current protection

Potential Applications

  • HVAC Flap DC motors
  • Monostable and bistable Relays
  • Side mirror x-y adjustment and mirror fold

Applications

  • Automotive body control module (BCM)
  • Body electronics and power distribution
  • HVAC control module
  • Multi-port fuel injection
  • Small 1-cylinder combustion engine solution
Supplier's Site Datasheet
Motion Control and Motor Drives - TLE94104EP - ODG (Origin Data Global)
Shenzhen, China
Motion Control and Motor Drives
TLE94104EP
Motion Control and Motor Drives TLE94104EP
TSDSO-14 Stepper Motor Driver ROHS

TSDSO-14 Stepper Motor Driver ROHS

Supplier's Site

Technical Specifications

  Infineon Technologies AG ODG (Origin Data Global)
Product Category Motor Controllers DC Motor Drives
Product Number TLE94104EP TLE94104EP
Product Name Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94104EP Motion Control and Motor Drives
Motor / System DC Brushed
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Motor Drivers, Controllers - BTM7752GXUMA1 - 913680-BTM7752GXUMA1 - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
7 suppliers
Motor Driver, -40 To 150Deg C; Motor Type Infineon - 41Y9835 - Newark, An Avnet Company
Specs
Motor / System Half Bridge
AC Input 8 to 18 volts
DC Input 8 to 18 volts
View Details
Motor Drivers, Controllers - 448-IMM100A015MXUMA1TR-ND - DigiKey
Specs
Motor / System DC Brushless
Configuration PCB Mount; 38-PowerVQFN
View Details
4 suppliers