Texas Instruments Standard Linear and Logic Pwm Controller, Smps, 25V, Soic-14; Input Voltage Texas Instruments UC2842AD

Description
PWM CONTROLLER, SMPS, 25V, SOIC-14; Input Voltage:25V; Output Voltage:15V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:450kHz; Operating RoHS Compliant: Yes
Description
PWM CONTROLLER, SMPS, 25V, SOIC-14; Input Voltage:25V; Output Voltage:15V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:450kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Smps, 25V, Soic-14; Input Voltage Texas Instruments - 51AK9519 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Smps, 25V, Soic-14; Input Voltage Texas Instruments
51AK9519
Pwm Controller, Smps, 25V, Soic-14; Input Voltage Texas Instruments 51AK9519
PWM CONTROLLER, SMPS, 25V, SOIC-14; Input Voltage:25V; Output Voltage:15V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:450kHz; Operating RoHS Compliant: Yes

PWM CONTROLLER, SMPS, 25V, SOIC-14; Input Voltage:25V; Output Voltage:15V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:450kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 51AK9519
Product Name Pwm Controller, Smps, 25V, Soic-14; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-DION - Festo Corporation
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 volts
Continuous Current 0.1000 amps
View Details
Digital Single Channel Piezo Controller - E-709.CHG - PI (Physik Instrumente) L.P.
Specs
Product DSP
Resolution 16 bits
Axes 1.0
View Details
ENCL 135A Controller SMC-3 - 150C-D13JBD-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details