Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC POWER SUPPLIES
TEXAS INSTRUMENTS
UC2824DWG4 -- UC2824 HIGH SPEED PWM CONTROLLER
Texas Instruments
UC2824 High Speed PWM Controller
UC2824DWG4
Description
High Speed PWM Controller 16-SOIC -40 to 85
Texas Instruments
Done
Request a Quote
Email Supplier
Datasheet
Description
High Speed PWM Controller 16-SOIC -40 to 85
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Texas Instruments
Dallas, TX, United States
UC2824 High Speed PWM Controller
UC2824DWG4
UC2824 High Speed PWM Controller
UC2824DWG4
High Speed PWM Controller 16-SOIC -40 to 85
High Speed PWM Controller 16-SOIC -40 to 85
Buy Now
Datasheet
Technical Specifications
Texas Instruments
Product Category
IC Power Supplies
Product Number
UC2824DWG4
Product Name
UC2824 High Speed PWM Controller
Package Type
Other; PDIP,PLCC,SOIC
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Dual Buck 42V Step-Down DC-DC Converter IC
LM25119PSQ/NOPB
Specs
Output Voltage
15 volts
I
OUT
20 amps
I
Q
0.0060 amps
View Details
2
suppliers
Texas Instruments
LM25115A 42V, Secondary Side Post Regulator/Synchronous Buck Controller with Power-Up/Power-Down Tracking
LM25115AMTX/NOPB
Specs
Package Type
Other; TSSOP
Features
Thermal Shutdown Protection; Frequency Synchronization,Synchronization Pin,Thermal Shutdown,Soft Start
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2
suppliers
Texas Instruments
CSD95378BQ5M 60A Synchronous Buck NexFET? Smart Power Stage with TAO offset
CSD95378BQ5MT
View Details
2
suppliers
Texas Instruments
DCV011515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters
DCV011515DP-U
Specs
Package Type
Other; PDIP,SOP
Features
Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage
14.25 to 15.75 volts
View Details
4
suppliers