The UC2823DWTRG4 is a high-speed PWM controller designed for efficient power management applications. It operates over a temperature range of -25°C to 85°C and is housed in a 16-pin SOIC package. This controller features a wide input voltage range and is capable of driving high-frequency PWM signals, making it suitable for various applications including DC-DC converters and motor control systems. The device includes built-in protection features such as overcurrent protection and thermal shutdown, enhancing its reliability in demanding environments. Its performance characteristics and integration capabilities make it a viable option for engineers seeking a robust PWM controller for their projects.
High Speed PWM Controller 16-SOIC -25 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | UC2823DWTRG4 |
| Product Name | UC2823 High Speed PWM Controller |
| Package Type | Other; PDIP,SOIC |