The UC2710TG3 is a high-current FET driver in a 5-pin TO-220 package, designed to interface low-level control signals with power MOSFETs by sourcing or sinking up to 6A. It operates with supply voltages from 4.7V to 18V and includes under-voltage lockout with hysteresis, thermal shutdown protection, and both inverting and non-inverting inputs. The device is specified for operation from -40°C to +85°C and features a 3ns delay and 20ns rise and fall times into 2.2nF loads. It is RoHS compliant and marked for no antimony or bromine.
Complementary High Current MOSFET Driver 5-TO-220 -40 to 85
Low-Side Gate Driver IC Inverting, Non-Inverting TO-220-5
Low-Side Gate Driver IC Inverting, Non-Inverting TO-220-5
IC GATE DRVR LOW-SIDE TO220-5
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC2710TG3 | UC2710TG3-ND | UC2710TG3 | UC2710TG3 |
| Product Name | UC2710 Complementary High Current MOSFET Driver | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Inverting; Noninverting | Noninverting | Inverting; Noninverting | |
| Input Threshold | CMOS | |||
| Output Current | 6 amps | 6 amps | 6 amps | |
| Supply Voltage | 4.7 to 18 volts | 4.7 to 18 volts | 4.7 to 18 volts | 18 to 4.7 volts |
| Fall Time | 8 ns | 85 ns | 85 ns |