The UC2710T is a high-current FET driver in a 5-pin TO-220 package, designed to source or sink up to 6A for driving power MOSFETs. It operates with supply voltages from 4.7V to 18V and includes under-voltage lockout with hysteresis and thermal shutdown protection. The device has a propagation delay of 35 to 70 ns and rise and fall times of 25 to 150 ns depending on load capacitance. It is specified for operation from -40°C to +85°C.
Complementary High Current MOSFET Driver 5-TO-220 -40 to 85
Low-Side Gate Driver IC Inverting, Non-Inverting TO-220-5
High Current MOSFET Gate Driver, 6A, 30ns, TO-220 Product overview: UC2710T from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, TO-220. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 6A, TO-220, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC2710T can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1275704-UC2710T
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-5
Operating Supply Voltage: 4.7 V ~ 18 V
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 6A, 6A
Rise / Fall Time (Typ): 85ns, 85ns
Family Name: UC2710
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-5
Alternative Parts (Cross-Reference): UC2710N; LM5112-SD/NOPB; LM5112-SDX;
Introduction Date: November 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Low-Side Gate Driver IC Inverting, Non-Inverting TO-220-5
Low-Side Gate Driver IC Inverting, Non-Inverting TO-220-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC2710T | 296-34710-5-ND | 730-UC2710T | 1275704-UC2710T | UC2710T | UC2710T |
| Product Name | UC2710 Complementary High Current MOSFET Driver | Gate Drivers | 6A TO-220 Gate Driver IC | PMIC - PMIC - Gate Drivers - UC2710T | Gate Drivers | Gate Drivers |
| Output Configuration | Inverting; Noninverting | Noninverting | Noninverting | Inverting; Noninverting | Inverting; Noninverting | |
| Input Threshold | CMOS | |||||
| Output Current | 6 amps | 6 amps | 6 amps | 6 amps | 6 amps | |
| Supply Voltage | 4.7 to 18 volts | 4.7 to 18 volts | 15 volts | 4.7 to 18 volts | 4.7 to 18 volts | 4.7 to 18 volts |
| Fall Time | 8 ns | 85 ns | 80 ns | 85 ns | 85 ns | 85 ns |