The UC2710N is an 8-pin plastic dual in-line package high-current FET driver with a totem pole output capable of sourcing or sinking 6A, designed to interface low-level control signals with power MOSFETs. It operates with supply voltages from 4.7V to 18V and includes under-voltage lockout with hysteresis and thermal shutdown protection. The device is specified for an operating temperature range of -40°C to +85°C and features both inverting and non-inverting inputs with a 20ns rise and fall time into a 2.2nF load and 8ns into a 30nF load. It is packaged in a PDIP-8 format with a body length of 506mm, width of 13.97mm, and lead spacing compatible with standard PCB soldering practices.
Complementary High Current MOSFET Driver 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1275703-UC2710N
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.7 V ~ 18 V
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 6A, 6A
Rise / Fall Time (Typ): 85ns, 85ns
Family Name: UC2710
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MAX15070BEUT+T; MAX15070AEUT+T; MAX15070AAUT/V+;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
6A Single Channel Gate Driver, 8-PDIP, 30ns Delay, 85°C Product overview: UC2710N from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 6A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC2710N can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
IC GATE DRVR LOW-SIDE 8DIP
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
Gate Drivers Comp High Current
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC2710N | 1275703-UC2710N | 730-UC2710N | 296-2399-5-ND | UC2710N | UC2710N | UC2710N | UC2710N |
| Product Name | UC2710 Complementary High Current MOSFET Driver | PMIC - PMIC - Gate Drivers - UC2710N | 6A Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Output Configuration | Inverting; Noninverting | Noninverting | Noninverting | Inverting; Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | |||||||
| Output Current | 6 amps | 6 amps | 6 amps | 6 amps | 6 amps | |||
| Supply Voltage | 4.7 to 18 volts | 4.7 to 18 volts | 15 volts | 4.7 to 18 volts | 18 to 4.7 volts | 4.7 to 18 volts | 4.7 to 18 volts | |
| Fall Time | 8 ns | 85 ns | 80 ns | 85 ns | 85 ns | 85 ns |