Texas Instruments PMIC - PMIC - Gate Drivers - UC2708DWTR UC2708DWTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901670-UC2708DWTR Operating Temperature Range: -25°C ~ 85°C (TA) Features: Low-Side Gate Driver IC Non-Inverting 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: UC2708 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UC2708DWTRG4, UC2708DWTRG4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901670-UC2708DWTR Operating Temperature Range: -25°C ~ 85°C (TA) Features: Low-Side Gate Driver IC Non-Inverting 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: UC2708 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UC2708DWTRG4, UC2708DWTRG4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UC2708DWTR - 901670-UC2708DWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UC2708DWTR
901670-UC2708DWTR
PMIC - PMIC - Gate Drivers - UC2708DWTR 901670-UC2708DWTR
Manufacturer: Texas Instruments Win Source Part Number: 901670-UC2708DWTR Operating Temperature Range: -25°C ~ 85°C (TA) Features: Low-Side Gate Driver IC Non-Inverting 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: UC2708 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UC2708DWTRG4, UC2708DWTRG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 901670-UC2708DWTR
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Low-Side Gate Driver IC Non-Inverting 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: UC2708
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UC2708DWTRG4, UC2708DWTRG4-ND

Buy Now Datasheet
PMIC - Gate Drivers - UC2708DWTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UC2708DWTR
PMIC - Gate Drivers UC2708DWTR
IC GATE DRVR LOW-SIDE 16SOIC

IC GATE DRVR LOW-SIDE 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 901670-UC2708DWTR UC2708DWTR
Product Name PMIC - PMIC - Gate Drivers - UC2708DWTR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
Triple 3-Input NOR - AP54RHC27ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-89550012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details