The UC2708DWTR is a dual non-inverting power driver in a 16-pin SOIC package, designed to drive power MOSFETs with 3 A peak output current and operate from 5 V to 35 V. It features 25 ns rise and fall times, 25 ns propagation delay, thermal shutdown, and under-voltage protection. Enable and shutdown functions allow for common output control and reduced power consumption. The device operates over a -40 °C to 85 °C temperature range and is RoHS compliant with NIPDAU lead finish.
Non-Inverting High Speed Power Drivers 16-SOIC -40 to 85
Low-Side Gate Driver IC Non-Inverting 16-SOIC
3-A/3-A dual-channel gate driver with 35-V VDD in 16-pin SOIC package 16-SOIC -40 to 85 Product overview: UC2708DWTR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC2708DWTR can be used for catalog matching and distributor lookup.
UC2708 Non-Inverting High Speed Power Drivers
Gate Drivers Non-Inv High Speed Power Driver
Low-Side Gate Driver IC Non-Inverting 16-SOIC
IC GATE DRVR LOW-SIDE 16SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC2708DWTR | UC2708DWTR-ND | 730-UC2708DWTR | UC2708DWTR | UC2708DWTR | UC2708DWTR | UC2708DWTR |
| Product Name | UC2708 Non-Inverting High Speed Power Drivers | Gate Drivers | Dual SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | |
| Driver Type | Low-side | Low-side | |||||
| Output Configuration | Noninverting | Inverting; Noninverting | Inverting; Noninverting | ||||
| Output Current | 3 amps | 3 amps | |||||
| Supply Voltage | 5 to 35 volts | 5 to 35 volts | 5 to 35 volts | 35 to 5 volts | |||
| Rise Time | 25 ns | 25 ns |