Texas Instruments PMIC - PMIC - Gate Drivers - UC2707DWTR UC2707DWTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901669-UC2707DWTR Operating Temperature Range: -25°C ~ 85°C (TA) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: UC2707 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UC2707DWTRG4, UC2707DWTRG4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901669-UC2707DWTR Operating Temperature Range: -25°C ~ 85°C (TA) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: UC2707 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UC2707DWTRG4, UC2707DWTRG4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UC2707DWTR - 901669-UC2707DWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UC2707DWTR
901669-UC2707DWTR
PMIC - PMIC - Gate Drivers - UC2707DWTR 901669-UC2707DWTR
Manufacturer: Texas Instruments Win Source Part Number: 901669-UC2707DWTR Operating Temperature Range: -25°C ~ 85°C (TA) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: UC2707 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UC2707DWTRG4, UC2707DWTRG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 901669-UC2707DWTR
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: UC2707
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UC2707DWTRG4, UC2707DWTRG4-ND

Buy Now Datasheet
PMIC - Gate Drivers - UC2707DWTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UC2707DWTR
PMIC - Gate Drivers UC2707DWTR
IC GATE DRVR LOW-SIDE 16SOIC

IC GATE DRVR LOW-SIDE 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 901669-UC2707DWTR UC2707DWTR
Product Name PMIC - PMIC - Gate Drivers - UC2707DWTR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC3GU04DP-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic Gates - 2222711P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Quad 2-Input NAND - MYXAP54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details