The UC2706N is a dual output driver with 1.5A totem pole outputs, designed to interface low-level control signals with high-power MOSFETs. It operates from 5 to 40V, features thermal shutdown protection, and has a 16-pin PDIP package. The device supports parallel or push-pull operation, with a rise and fall time of 60ns and 50ns respectively into 1000pF. It includes an inhibit circuit, analog shutdown, and internal deadband control. The operating temperature range is -40°C to +85°C, and it complies with RoHS standards with a NIPDAU lead finish.
High Speed MOSFET Drivers with Current Limit 16-PDIP -40 to 85
1.5-A/1.5-A dual-channel gate driver with 40-V VDD, 100-ns prop delay, & dual-inputs for each output 16-PDIP -40 to 85 Product overview: UC2706N from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC2706N can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 16-PDIP
Gate Drivers High Speed w/Current Limit
IC GATE DRVR LOW-SIDE 16DIP
Low-Side Gate Driver IC Inverting, Non-Inverting 16-PDIP
Low-Side Gate Driver IC Inverting, Non-Inverting 16-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC2706N | 730-UC2706N | UC2706N-ND | UC2706N | UC2706N | UC2706N | UC2706N |
| Product Name | UC2706 High Speed MOSFET Drivers with Current Limit | Dual Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Number of Outputs | 2; 2 | ||||||
| Supply Voltage | 20 volts | 5 to 40 volts | 40 to 5 volts | 5 to 40 volts | 5 to 40 volts | ||
| Fall Time | 130 ns | 30 ns | 30 ns | 30 ns | |||
| Package Type | PDIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | |||
| Driver Type | Low-side | Low-side | Low-side |