PWM CONTROLLER, VOLTAGE MODE, SOIC-16; Input Voltage:35V; Output Voltage:18V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:500kHz; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 28AH6363 |
| Product Name | Pwm Controller, Voltage Mode, Soic-16; Input Voltage Texas Instruments |
| Product | Pulse Width Modulation Drive |
| AC Input | 8 to 35 volts |
| DC Input | 8 to 35 volts |