Texas Instruments Standard Linear and Logic Pwm Controller, 450Khz, 8V-40V, Soic-16; Input Voltage Texas Instruments UC2524ADW

Description
PWM CONTROLLER, 450KHZ, 8V-40V, SOIC-16; Input Voltage:40V; Output Voltage:60V; Output Current:200mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:450kHz; Operating RoHS Compliant: Yes
Description
PWM CONTROLLER, 450KHZ, 8V-40V, SOIC-16; Input Voltage:40V; Output Voltage:60V; Output Current:200mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:450kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 450Khz, 8V-40V, Soic-16; Input Voltage Texas Instruments - 28AH6362 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 450Khz, 8V-40V, Soic-16; Input Voltage Texas Instruments
28AH6362
Pwm Controller, 450Khz, 8V-40V, Soic-16; Input Voltage Texas Instruments 28AH6362
PWM CONTROLLER, 450KHZ, 8V-40V, SOIC-16; Input Voltage:40V; Output Voltage:60V; Output Current:200mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:450kHz; Operating RoHS Compliant: Yes

PWM CONTROLLER, 450KHZ, 8V-40V, SOIC-16; Input Voltage:40V; Output Voltage:60V; Output Current:200mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:450kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 28AH6362
Product Name Pwm Controller, 450Khz, 8V-40V, Soic-16; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 8 to 40 volts
DC Input 8 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP EtherCAT Profibus DP DeviceNet EtherNet/IP PROFINET
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Piezo Servo-Controller & Driver - E-625 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Axes 1.0
Setup Computer
View Details
ENCL 108A Controller SMC-3 - 150C-D10JBD-4RG-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 55961 watts
View Details