Texas Instruments UC1844A Current Mode PWM Controller UC1844AJ883B

Description
Current Mode PWM Controller 8-CDIP -55 to 125
Request a Quote
Description
Current Mode PWM Controller 8-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UC1844A Current Mode PWM Controller from Texas Instruments is designed for off-line and DC-DC converter applications. It features a low start-up current of less than 0.5mA and a trimmed oscillator discharge current of 8.3mA. The device includes automatic feedforward compensation, pulse-by-pulse current limiting, and enhanced load response characteristics. It also has undervoltage lockout with hysteresis and double pulse suppression capabilities. The controller operates at frequencies up to 500kHz and is suitable for various applications, including switch mode power supplies, power modules, and industrial power supply units. The UC1844A is available in an 8-pin CDIP package and is rated for operation in a temperature range of -55 to 125 degrees Celsius.

Datasheet Summary
Powered by GS/AI

The UC1844A Current Mode PWM Controller from Texas Instruments is designed for off-line and DC-DC converter applications. It features a low start-up current of less than 0.5mA and a trimmed oscillator discharge current of 8.3mA. The device includes automatic feedforward compensation, pulse-by-pulse current limiting, and enhanced load response characteristics. It also has undervoltage lockout with hysteresis and double pulse suppression capabilities. The controller operates at frequencies up to 500kHz and is suitable for various applications, including switch mode power supplies, power modules, and industrial power supply units. The UC1844A is available in an 8-pin CDIP package and is rated for operation in a temperature range of -55 to 125 degrees Celsius.

Suppliers

Company
Product
Description
Supplier Links
UC1844A Current Mode PWM Controller - UC1844AJ883B - Texas Instruments
Dallas, TX, United States
UC1844A Current Mode PWM Controller
UC1844AJ883B
UC1844A Current Mode PWM Controller UC1844AJ883B
Current Mode PWM Controller 8-CDIP -55 to 125

Current Mode PWM Controller 8-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Power Supplies
Product Number UC1844AJ883B
Product Name UC1844A Current Mode PWM Controller
Package Type Other; CDIP,LCCC
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - CD4049UBDW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Input Voltage 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CSD97376Q4M Synchronous Buck NexFET Power Stage - CSD97376Q4M - Texas Instruments
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
UC1825-SP High Speed PWM Controller - 5962-8768104V2A - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Supply Chip >> Battery Management ICs - BQ24617RGER - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details