Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1197745-UC1843L883B
Packaging: Rail/Tube
Length: 8.89 mm
Thickness: 1.83 mm
Height: 2.03 mm
Topology: Boost, Flyback
Duty Cycle: 100 %
Number of Pins: 20
Output Current: 1 A
Width: 8.89 mm
Rise Time: 50 ns
Fall Time: 50 ns
Categories: Custom Parts
Alternative Parts (Cross-Reference): UC1843L/883B;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Switching Frequency: 500 kHz
Lead Free: Contains Lead
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Schedule B: 8542390000
Max Supply Voltage: 30 V
Max Operating Temperature: 125 °C
Max Duty Cycle: 100 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1197745-UC1843L883B |
| Product Name | Custom Parts - Custom Parts (U - Z) - UC1843L883B |