Manufacturer: Keystone Electronics
Win Source Part Number: 856439-5262
Features: Plating Mounting Type
Package: Bulk
Categories: Test and Measurement
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 856439-5262 |
| Product Name | Unclassified - 5262 |