The UC1843A-EP is a current-mode PWM controller designed for off-line and DC-to-DC converters. It features automatic feed-forward compensation, pulse-by-pulse current limiting, and enhanced load response characteristics. The device operates with a low start-up current of less than 0.5 mA and supports a maximum frequency of 500 kHz. It includes under-voltage lockout with hysteresis and double pulse suppression, ensuring reliable operation in various conditions. The UC1843A-EP is rated for an extended temperature range of -55°C to 125°C, making it suitable for demanding applications. It has a high current totem pole output and an internally trimmed bandgap reference, contributing to its performance stability. The part number UC1843AMDREPG4 is part of a family that offers pin-for-pin compatibility with previous versions, providing flexibility in design. This controller is ideal for engineers looking for a robust solution in power supply design.
Enhanced Product Current-Mode Pwm Controller 8-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | UC1843AMDREPG4 |
| Product Name | UC1843A-EP Enhanced Product Current-Mode Pwm Controller |
| Package Type | Other; SOIC |