The UC1709L is a dual high-speed FET driver in a 20-pin LCCC package, designed to provide up to 1.5 A peak source or sink current for power MOSFET gate control. It operates from 5 V to 40 V, features thermal shutdown protection, and supports TTL-compatible inputs. The device has a rise and fall time of 40 ns into a 1000 pF load and maintains a quiescent current of 10 mA when both outputs are low. It is qualified for operation from -55°C to 125°C junction temperature and is pin compatible with the MMH0026 and DS0026.
Inverting High-Speed MOSFET Drivers 20-LCCC -55 to 125
1.5-A/1.5-A DUAL-CHANNEL GATE DR
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC1709L | UC1709L | UC1709L |
| Product Name | UC1709 Inverting High-Speed MOSFET Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Inverting | Inverting | |
| Input Threshold | TTL | ||
| Output Current | 1.5 amps | ||
| Supply Voltage | 5 to 40 volts | 40 to 5 volts | |
| Rise Time | 40 ns |