The UC1708J is a dual non-inverting power driver in an 8-pin ceramic dual in-line package, designed to interface control circuits with power MOSFETs. It operates from a 5 V to 35 V supply, provides up to 3 A peak output current per channel, and features 25 ns rise and fall times with propagation delay. The device includes thermal shutdown and under-voltage lockout, and supports TTL and CMOS logic inputs with ESD protection to 2 kV. It is qualified for operation over a -55°C to 125°C temperature range and is housed in a hermetically sealed package.
Non-Inverting High Speed Power Drivers 8-CDIP -55 to 125
3-A/3-A DUAL-CHANNEL GATE DRIVER
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | UC1708J | UC1708J |
| Product Name | UC1708 Non-Inverting High Speed Power Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Noninverting | |
| Input Threshold | TTL/CMOS | |
| Output Current | 3 amps | |
| Supply Voltage | 5 to 35 volts | 35 to 5 volts |
| Rise Time | 25 ns |