The UC1707L883B is a dual-channel power driver in a 20-pin LCCC package, designed to interface control signals with high-power MOSFETs. Each channel provides 1.5 A peak output current and features inverted and non-inverting inputs, with rise and fall times of 40 ns into a 1000 pF load. It supports a 5 V to 40 V supply range and includes analog shutdown with optional latching, thermal shutdown protection, and low quiescent current. The device operates over a -55°C to +125°C temperature range and meets the 883B military grade standard for enhanced reliability. The package is hermetically sealed and suitable for high-reliability applications.
Complementary High Speed Power Drivers 20-LCCC -55 to 125
1.5-A/1.5-A DUAL-CHANNEL GATE DR
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | UC1707L883B | UC1707L883B |
| Product Name | UC1707 Complementary High Speed Power Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Dual,Uncommitted | |
| Input Threshold | TTL | |
| Output Current | 1.5 amps | |
| Supply Voltage | 5 to 40 volts | 40 to 5 volts |
| Rise Time | 40 ns |