UA9637ACPS -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Interface - Drivers, Receivers, Transceivers
UA9637ACPS
Description
IC RECEIVER 0/2 8SO
-
Lingto Electronic Limited
Datasheet
Description
IC RECEIVER 0/2 8SO
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
UA9637ACPS
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
UA9637ACPS |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
700 to 2200 MHz
Package Type
113-LFLGA
View Details
Device Type
Beamformers
Operating Frequency
2000 to 6000 MHz
View Details
Supply Voltage
3.3V
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details