Texas Instruments Standard Linear and Logic Linear Volt Reg, 0.5A, Sot-223-4; Fixed Output Voltage Nom. Texas Instruments UA78M33CDCYR

Description
LINEAR VOLT REG, 0.5A, SOT-223-4; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:5.3V; Input Voltage Max:25V; Product Range:7833 Voltage Regulators; Output RoHS Compliant: Yes
Description
LINEAR VOLT REG, 0.5A, SOT-223-4; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:5.3V; Input Voltage Max:25V; Product Range:7833 Voltage Regulators; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 0.5A, Sot-223-4; Fixed Output Voltage Nom. Texas Instruments - 52AH7797 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 0.5A, Sot-223-4; Fixed Output Voltage Nom. Texas Instruments
52AH7797
Linear Volt Reg, 0.5A, Sot-223-4; Fixed Output Voltage Nom. Texas Instruments 52AH7797
LINEAR VOLT REG, 0.5A, SOT-223-4; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:5.3V; Input Voltage Max:25V; Product Range:7833 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLT REG, 0.5A, SOT-223-4; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:5.3V; Input Voltage Max:25V; Product Range:7833 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site
Linear Voltage Regulator 3.3V Sot-223-4; Output Type Texas Instruments - 77C1894 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator 3.3V Sot-223-4; Output Type Texas Instruments
77C1894
Linear Voltage Regulator 3.3V Sot-223-4; Output Type Texas Instruments 77C1894
LINEAR VOLTAGE REGULATOR 3.3V SOT-223-4; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:5.3V; Input Voltage Max:25V; Product Range:7833 Voltage Regulators; Output Current Max:500mA; No. of Pins:4PinsRoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR 3.3V SOT-223-4; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:5.3V; Input Voltage Max:25V; Product Range:7833 Voltage Regulators; Output Current Max:500mA; No. of Pins:4PinsRoHS Compliant: Yes

Supplier's Site
Ldo, Fixed, 3.3V, 0.5A, Sot-223-4 Rohs Compliant Texas Instruments - 33AH5474 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.5A, Sot-223-4 Rohs Compliant Texas Instruments
33AH5474
Ldo, Fixed, 3.3V, 0.5A, Sot-223-4 Rohs Compliant Texas Instruments 33AH5474
LDO, FIXED, 3.3V, 0.5A, SOT-223-4 ROHS COMPLIANT: YES

LDO, FIXED, 3.3V, 0.5A, SOT-223-4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 52AH7797 77C1894 33AH5474
Product Name Linear Volt Reg, 0.5A, Sot-223-4; Fixed Output Voltage Nom. Texas Instruments Linear Voltage Regulator 3.3V Sot-223-4; Output Type Texas Instruments Ldo, Fixed, 3.3V, 0.5A, Sot-223-4 Rohs Compliant Texas Instruments
Input Voltage 5.3 to 25 volts 5.3 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details