Texas Instruments DSP Fixed-Point 32-Bit 150MHz 150MIPS 176-Pin LQFP TYCOF2812PGFA

Description
DSP Fixed-Point 32-Bit 150MHz 150MIPS 176-Pin LQFP
Description
DSP Fixed-Point 32-Bit 150MHz 150MIPS 176-Pin LQFP

Suppliers

Company
Product
Description
Supplier Links
DSP Fixed-Point 32-Bit 150MHz 150MIPS 176-Pin LQFP - 815-TYCOF2812PGFA - Utmel Electronic Limited
Hong Kong, China
DSP Fixed-Point 32-Bit 150MHz 150MIPS 176-Pin LQFP
815-TYCOF2812PGFA
DSP Fixed-Point 32-Bit 150MHz 150MIPS 176-Pin LQFP 815-TYCOF2812PGFA
DSP Fixed-Point 32-Bit 150MHz 150MIPS 176-Pin LQFP

DSP Fixed-Point 32-Bit 150MHz 150MIPS 176-Pin LQFP

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Digital Signal Processors (DSP)
Product Number 815-TYCOF2812PGFA
Product Name DSP Fixed-Point 32-Bit 150MHz 150MIPS 176-Pin LQFP
Data Bus 32-Bit
Supply Voltage -3.3V; 3V; 1.9V
Package Type QFP; Other; 176-LQFP
Pin Count 176
Unlock Full Specs
to access all available technical data

Similar Products

DM383 DaVinci Digital Media Processor - DM383AAAR11 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Clock Speed 1000 MHz
View Details
4 suppliers
Embedded - DSP (Digital Signal Processors) - 5962-9750602HXC - Lingto Electronic Limited
Specs
Interface Type Host Interface, Link Port, Serial Port
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - CS495002-CQZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Clock Speed 150 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Interface Type DAI/O, EBI/EMI, I2C, Parallel, SPI
View Details
3 suppliers
Recommended replacement: DSC6100B - DSC6100 - Microchip Technology, Inc.
Specs
Supply Voltage -3.3V; -3V; 1.71 - 3.63
Package Type Other; ['VFLGA', 'VLGA', 'VDFN']
View Details