Nexperia B.V. 1-bit bidirectional multi-voltage level translator; open-drain; push-pull LSF0101GXZ

Description
The LSF0101 is an 1 channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. The LSF0101 supports 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. Features and benefits Bidirectional voltage translation with no direction pin Up translation ≤ 100 MHz; CL = 30 pF ≤ 50 MHz; CL = 50 pF Down translation ≥ 100 MHz; CL = 30 pF ≥ 50 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I/O pins to support TTL Low RON provides less signal distortion High-impedance I/O pins for EN = Low. Flow-through pinout for easy PCB trace routing. Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure Industrial Personal computing
Request a Quote
Description
The LSF0101 is an 1 channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. The LSF0101 supports 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. Features and benefits Bidirectional voltage translation with no direction pin Up translation ≤ 100 MHz; CL = 30 pF ≤ 50 MHz; CL = 50 pF Down translation ≥ 100 MHz; CL = 30 pF ≥ 50 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I/O pins to support TTL Low RON provides less signal distortion High-impedance I/O pins for EN = Low. Flow-through pinout for easy PCB trace routing. Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure Industrial Personal computing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LSF0101GXZ is a 1-bit bidirectional multi-voltage level translator designed for open-drain and push-pull applications. It supports voltage translation between multiple levels, including 0.95 V to 5.0 V, and operates at frequencies up to 100 MHz for up translation and ,â 100 MHz for down translation with a capacitive load of 30 pF. The device does not require a direction pin, simplifying system design. It features low standby current, high-impedance I/O pins when enabled, and a flow-through pinout for efficient PCB layout. The LSF0101GXZ is specified for operation in a temperature range of -40 °C to +125 °C and offers robust ESD protection exceeding 2000 V for HBM and 1000 V for CDM. It is suitable for various applications, including GPIO, I²C, and other communication interfaces in industrial and telecom environments. Multiple package options are available, including a compact X2SON6 package.

Datasheet Summary
Powered by GS/AI

The LSF0101GXZ is a 1-bit bidirectional multi-voltage level translator designed for open-drain and push-pull applications. It supports voltage translation between multiple levels, including 0.95 V to 5.0 V, and operates at frequencies up to 100 MHz for up translation and ,â 100 MHz for down translation with a capacitive load of 30 pF. The device does not require a direction pin, simplifying system design. It features low standby current, high-impedance I/O pins when enabled, and a flow-through pinout for efficient PCB layout. The LSF0101GXZ is specified for operation in a temperature range of -40 °C to +125 °C and offers robust ESD protection exceeding 2000 V for HBM and 1000 V for CDM. It is suitable for various applications, including GPIO, I²C, and other communication interfaces in industrial and telecom environments. Multiple package options are available, including a compact X2SON6 package.

Suppliers

Company
Product
Description
Supplier Links
1-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0101GXZ - Nexperia B.V.
Nijmegen, Netherlands
1-bit bidirectional multi-voltage level translator; open-drain; push-pull
LSF0101GXZ
1-bit bidirectional multi-voltage level translator; open-drain; push-pull LSF0101GXZ
The LSF0101 is an 1 channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. The LSF0101 supports 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. Features and benefits Bidirectional voltage translation with no direction pin Up translation ≤ 100 MHz; CL = 30 pF ≤ 50 MHz; CL = 50 pF Down translation ≥ 100 MHz; CL = 30 pF ≥ 50 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I/O pins to support TTL Low RON provides less signal distortion High-impedance I/O pins for EN = Low. Flow-through pinout for easy PCB trace routing. Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure Industrial Personal computing

The LSF0101 is an 1 channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. The LSF0101 supports 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications.

Features and benefits

  • Bidirectional voltage translation with no direction pin
  • Up translation
    • ≤ 100 MHz; CL = 30 pF
    • ≤ 50 MHz; CL = 50 pF
  • Down translation
    • ≥ 100 MHz; CL = 30 pF
    • ≥ 50 MHz; CL = 50 pF
  • Hot insertion
  • Bidirectional voltage level translation between:
    • 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V
    • 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V
    • 1.8 V and 2.5 V, 3.3 V and 5.0 V
    • 2.5 V and 3.3 V and 5.0 V
    • 3.3 V and 5.0 V
  • Low standby current
  • 5 V tolerant I/O pins to support TTL
  • Low RON provides less signal distortion
  • High-impedance I/O pins for EN = Low.
  • Flow-through pinout for easy PCB trace routing.
  • Latch-up performance exceeds 100 mA per JESD78 class II level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +125 °C

Applications

  • GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure
  • Industrial
  • Personal computing
Supplier's Site Datasheet
Translators, Level Shifters - 1727-LSF0101GXZTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-LSF0101GXZTR-ND
Translators, Level Shifters 1727-LSF0101GXZTR-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-X2SON (1.0x0.8)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-X2SON (1.0x0.8)

Buy Now Datasheet
Translators, Level Shifters - 1727-LSF0101GXZDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-LSF0101GXZDKR-ND
Translators, Level Shifters 1727-LSF0101GXZDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-X2SON (1.0x0.8)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-X2SON (1.0x0.8)

Buy Now Datasheet
Translators, Level Shifters - 1727-LSF0101GXZCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-LSF0101GXZCT-ND
Translators, Level Shifters 1727-LSF0101GXZCT-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-X2SON (1.0x0.8)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-X2SON (1.0x0.8)

Buy Now Datasheet
Logic - Translators, Level Shifters - LSF0101GXZ - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
LSF0101GXZ
Logic - Translators, Level Shifters LSF0101GXZ
LSF0101GX/SOT1255/X2 SON6

LSF0101GX/SOT1255/X2SON6

Supplier's Site Datasheet
Translators, Level Shifters - LSF0101GXZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
LSF0101GXZ
Translators, Level Shifters LSF0101GXZ
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-X2SON (1.0x0.8)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-X2SON (1.0x0.8)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - LSF0101GXZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
LSF0101GXZ
Integrated Circuits (ICs) - Logic - Translators, Level Shifters LSF0101GXZ
IC TRANSLTR BIDIRECTIONAL 6X2SON

IC TRANSLTR BIDIRECTIONAL 6X2SON

Supplier's Site
Bidir Volt Lvl Translator, -40To125Deg C Rohs Compliant Nexperia - 71AH4905 - Newark, An Avnet Company
Chicago, IL, United States
Bidir Volt Lvl Translator, -40To125Deg C Rohs Compliant Nexperia
71AH4905
Bidir Volt Lvl Translator, -40To125Deg C Rohs Compliant Nexperia 71AH4905
BIDIR VOLT LVL TRANSLATOR, -40TO125DEG C ROHS COMPLIANT: YES

BIDIR VOLT LVL TRANSLATOR, -40TO125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number LSF0101GXZ 1727-LSF0101GXZTR-ND LSF0101GXZ LSF0101GXZ LSF0101GXZ 71AH4905
Product Name 1-bit bidirectional multi-voltage level translator; open-drain; push-pull Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Bidir Volt Lvl Translator, -40To125Deg C Rohs Compliant Nexperia
Translation Up; Down Both
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AUP1T98GW-Q100HTR-ND - DigiKey
Specs
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Dual supply translating transceiver; open drain; auto direction sensing - NXS0104PW/GJ - Nexperia B.V.
Specs
Package Type SOT402-1 SOT402-1
Output Type Open Drain
Features RoHS; ESD Protection
View Details
Logic - Translators, Level Shifters - 74AVC4T245BZX - Lingto Electronic Limited
Specs
Translation Both
View Details
2 suppliers
Translators, Level Shifters - 1727-74AVCH1T45GS,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers