Texas Instruments SN74GTL2007 12-Bit GTL-/GTL/GTL+ to LVTTL Translator SN74GTL2007PW

Description
12-Bit GTL-/GTL/GTL+ to LVTTL Translator 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit GTL-/GTL/GTL+ to LVTTL Translator 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74GTL2007 12-Bit GTL-/GTL/GTL+ to LVTTL Translator - SN74GTL2007PW - Texas Instruments
Dallas, TX, United States
SN74GTL2007 12-Bit GTL-/GTL/GTL+ to LVTTL Translator
SN74GTL2007PW
SN74GTL2007 12-Bit GTL-/GTL/GTL+ to LVTTL Translator SN74GTL2007PW
12-Bit GTL-/GTL/GTL+ to LVTTL Translator 28-TSSOP -40 to 85

12-Bit GTL-/GTL/GTL+ to LVTTL Translator 28-TSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256051-SN74GTL2007PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256051-SN74GTL2007PW
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256051-SN74GTL2007PW
Win Source Part Number: 1256051-SN74GTL2007P W Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74GTL Number of Circuits: 1 Standard Package: 50 Mounting: SMD (SMT) Output Type: Open Drain Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 12 Input Signal: GTL, LVTTL Output Signal: LVTTL, GTL Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74GTL2007PW,S N74GTL2007PWG4,SN74G TL2007PWG4,SN74GTL20 07PWE4,SN74GTL2007PW E4,TEXTISSN74GTL2007 PW Base Product Number: 74GTL2007

Win Source Part Number: 1256051-SN74GTL2007PW
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74GTL
Number of Circuits: 1
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Open Drain
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 12
Input Signal: GTL, LVTTL
Output Signal: LVTTL, GTL
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74GTL2007PW,SN74GTL2007PWG4,SN74GTL2007PWG4,SN74GTL2007PWE4,SN74GTL2007PWE4,TEXTISSN74GTL2007PW
Base Product Number: 74GTL2007

Buy Now Datasheet
Translators, Level Shifters - SN74GTL2007PW-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SN74GTL2007PW-ND
Translators, Level Shifters SN74GTL2007PW-ND
Mixed Signal Translator Unidirectional 1 Circuit 12 Channel 28-TSSOP

Mixed Signal Translator Unidirectional 1 Circuit 12 Channel 28-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SN74GTL2007PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SN74GTL2007PW
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74GTL2007PW
IC TRANSLATOR UNIDIR 28TSSOP

IC TRANSLATOR UNIDIR 28TSSOP

Supplier's Site
Logic - Translators, Level Shifters - SN74GTL2007PW - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74GTL2007PW
Logic - Translators, Level Shifters SN74GTL2007PW
IC TRNSLTR UNIDIR 28TSSOP

IC TRNSLTR UNIDIR 28TSSOP

Supplier's Site Datasheet
Translators, Level Shifters - SN74GTL2007PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74GTL2007PW
Translators, Level Shifters SN74GTL2007PW
Mixed Signal Translator Unidirectional 1 Circuit 12 Channel 28-TSSOP

Mixed Signal Translator Unidirectional 1 Circuit 12 Channel 28-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SN74GTL2007PW 1256051-SN74GTL2007PW SN74GTL2007PW-ND SN74GTL2007PW SN74GTL2007PW SN74GTL2007PW
Product Name SN74GTL2007 12-Bit GTL-/GTL/GTL+ to LVTTL Translator Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; GTL TTL; GTL, LVTTL TTL TTL; GTL, LVTTL
Package Type TSSOP SSOP TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width)
Input Voltage 3 to 3.6 volts
Propagation Delay 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 296-SN74AXC4T774QPWRQ1CT-ND - DigiKey
Specs
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
SN74GTLPH1645 16-Bit LVTTL-to-GTLP Adjustable-Edge-Rate Bus Transceiver - 74GTLPH1645DGVRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP,TVSOP
Input Voltage 3.15 to 3.45 volts
View Details
SN74GTL16612 18-Bit LVTTL-to-GTL/GTL+ Universal Bus Transceivers - SN74GTL16612DL - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SSOP,TSSOP
Input Voltage 3.15 to 5.25 volts
View Details