Win Source Part Number: 1355367-LSF0108BQ-Q1
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-DHVQFN (4.5x2.5)
Base Product Number: LSF0108
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Open Drain, Push-Pull
Data Rate: 100MHz
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 8
Voltage - VCCA: 0.95 V ~ 4.5 V
Voltage - VCCB: 1.8 V ~ 5.5 V
IC XLTR VL BIDIR 20-DHVQFN
IC XLTR VL BIDIR 20-DHVQFN
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100MHz 20-DHVQFN (4.5x2.5)
IC LEVEL TRANSLATOR 8CH 20DHVQFN
IC TRANSLATOR BIDIR 20DHVQFN
BIDIR VOLT TRANSLATOR, -40 TO 125DEG C ROHS COMPLIANT: YES
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100MHz 20-DHVQFN (4.5x2.5)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1355367-LSF0108BQ-Q100X | 1727-LSF0108BQ-Q100XCT-ND | LSF0108BQ-Q100X | LSF0108BQ-Q100X | 41AH9765 | LSF0108BQ-Q100X |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Bidir Volt Translator, -40 To 125Deg C Rohs Compliant Nexperia | Translators, Level Shifters |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |