Nexperia B.V. 1-bit dual-supply buffer/level translator with Schmitt-trigger; 3-state NXU0101GWH

Description
The NXU0101 is a 1-bit, dual-supply level translating buffer with Schmitt-trigger input and 3-state output. It features one data input (A), one data output (YB), and an output enable input (OE). Both VCCA and VCCB can be supplied at any voltage between 0.9 V and 5.5 V making the device suitable for translating between any of the voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). This device facilitates asynchronous communication between data buses. Transmit data with a fixed direction (unidirectionally) from the A bus to the B bus on one channel. The OE pin can be referenced to VCCA and VCCB domain and when OE pin is set LOW the output is disabled and enter a high-impedance OFF-state which isolates the buses. The OE pin can be left floating or externally pulled down to ground to ensure the high-impedance state of the output during power up or power down. This device ensures low static and dynamic power consumption across the entire supply range and is fully specified for partial power down applications using IOFF. The IOFF circuitry prevents potentially damaging backflow current through the device when it is powered down or if one of the power supplies is disconnected (floating). No power supply sequencing is required and output glitches during power supply transitions are prevented. As a result, glitches will not appear on the output for supply transitions during power-up/down. Features and benefits Wide supply voltage range: VCCA: 0.9 V to 5.5 V VCCB: 0.9 V to 5.5 V Low power consumption for supply voltage range 1.1 V to 5.5 V 3 µA (Tamb = 25 °C) 5 µA (Tamb = -40 °C to +125 °C) Schmitt-trigger inputs with integrated static high ohmic pull-down resistor on the input Maximum data rates: 250 Mbps (≥ 1.8 V to 5 V translation) High output drive 12 mA at 5 V Output enable (OE) allows connection to VCCA or VCCB domain Suspend mode when either one of the supply voltages is below 100 mV or disconnected (floating) Low noise overshoot and undershoot <10% of VCCO IOFF circuitry provides partial power-down mode operation Latch-up performance exceeds 100 mA per JESD78D Class II Complies with JEDEC standard: JESD8-12 (0.9 V to 1.3 V) JESD8-11 (1.4 V to 1.6 V) JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD12-6 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications General purpose I/O level translation Noisy environments or slow input signals Supports push-pull voltage translation for clock signaling Consumer
Request a Quote Datasheet
Description
The NXU0101 is a 1-bit, dual-supply level translating buffer with Schmitt-trigger input and 3-state output. It features one data input (A), one data output (YB), and an output enable input (OE). Both VCCA and VCCB can be supplied at any voltage between 0.9 V and 5.5 V making the device suitable for translating between any of the voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). This device facilitates asynchronous communication between data buses. Transmit data with a fixed direction (unidirectionally) from the A bus to the B bus on one channel. The OE pin can be referenced to VCCA and VCCB domain and when OE pin is set LOW the output is disabled and enter a high-impedance OFF-state which isolates the buses. The OE pin can be left floating or externally pulled down to ground to ensure the high-impedance state of the output during power up or power down. This device ensures low static and dynamic power consumption across the entire supply range and is fully specified for partial power down applications using IOFF. The IOFF circuitry prevents potentially damaging backflow current through the device when it is powered down or if one of the power supplies is disconnected (floating). No power supply sequencing is required and output glitches during power supply transitions are prevented. As a result, glitches will not appear on the output for supply transitions during power-up/down. Features and benefits Wide supply voltage range: VCCA: 0.9 V to 5.5 V VCCB: 0.9 V to 5.5 V Low power consumption for supply voltage range 1.1 V to 5.5 V 3 µA (Tamb = 25 °C) 5 µA (Tamb = -40 °C to +125 °C) Schmitt-trigger inputs with integrated static high ohmic pull-down resistor on the input Maximum data rates: 250 Mbps (≥ 1.8 V to 5 V translation) High output drive 12 mA at 5 V Output enable (OE) allows connection to VCCA or VCCB domain Suspend mode when either one of the supply voltages is below 100 mV or disconnected (floating) Low noise overshoot and undershoot <10% of VCCO IOFF circuitry provides partial power-down mode operation Latch-up performance exceeds 100 mA per JESD78D Class II Complies with JEDEC standard: JESD8-12 (0.9 V to 1.3 V) JESD8-11 (1.4 V to 1.6 V) JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD12-6 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications General purpose I/O level translation Noisy environments or slow input signals Supports push-pull voltage translation for clock signaling Consumer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-bit dual-supply buffer/level translator with Schmitt-trigger; 3-state - NXU0101GWH - Nexperia B.V.
Nijmegen, Netherlands
1-bit dual-supply buffer/level translator with Schmitt-trigger; 3-state
NXU0101GWH
1-bit dual-supply buffer/level translator with Schmitt-trigger; 3-state NXU0101GWH
The NXU0101 is a 1-bit, dual-supply level translating buffer with Schmitt-trigger input and 3-state output. It features one data input (A), one data output (YB), and an output enable input (OE). Both VCCA and VCCB can be supplied at any voltage between 0.9 V and 5.5 V making the device suitable for translating between any of the voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). This device facilitates asynchronous communication between data buses. Transmit data with a fixed direction (unidirectionally) from the A bus to the B bus on one channel. The OE pin can be referenced to VCCA and VCCB domain and when OE pin is set LOW the output is disabled and enter a high-impedance OFF-state which isolates the buses. The OE pin can be left floating or externally pulled down to ground to ensure the high-impedance state of the output during power up or power down. This device ensures low static and dynamic power consumption across the entire supply range and is fully specified for partial power down applications using IOFF. The IOFF circuitry prevents potentially damaging backflow current through the device when it is powered down or if one of the power supplies is disconnected (floating). No power supply sequencing is required and output glitches during power supply transitions are prevented. As a result, glitches will not appear on the output for supply transitions during power-up/down. Features and benefits Wide supply voltage range: VCCA: 0.9 V to 5.5 V VCCB: 0.9 V to 5.5 V Low power consumption for supply voltage range 1.1 V to 5.5 V 3 µA (Tamb = 25 °C) 5 µA (Tamb = -40 °C to +125 °C) Schmitt-trigger inputs with integrated static high ohmic pull-down resistor on the input Maximum data rates: 250 Mbps (≥ 1.8 V to 5 V translation) High output drive 12 mA at 5 V Output enable (OE) allows connection to VCCA or VCCB domain Suspend mode when either one of the supply voltages is below 100 mV or disconnected (floating) Low noise overshoot and undershoot <10% of VCCO IOFF circuitry provides partial power-down mode operation Latch-up performance exceeds 100 mA per JESD78D Class II Complies with JEDEC standard: JESD8-12 (0.9 V to 1.3 V) JESD8-11 (1.4 V to 1.6 V) JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD12-6 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications General purpose I/O level translation Noisy environments or slow input signals Supports push-pull voltage translation for clock signaling Consumer

The NXU0101 is a 1-bit, dual-supply level translating buffer with Schmitt-trigger input and 3-state output. It features one data input (A), one data output (YB), and an output enable input (OE).

Both VCCA and VCCB can be supplied at any voltage between 0.9 V and 5.5 V making the device suitable for translating between any of the voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V).

This device facilitates asynchronous communication between data buses. Transmit data with a fixed direction (unidirectionally) from the A bus to the B bus on one channel. The OE pin can be referenced to VCCA and VCCB domain and when OE pin is set LOW the output is disabled and enter a high-impedance OFF-state which isolates the buses. The OE pin can be left floating or externally pulled down to ground to ensure the high-impedance state of the output during power up or power down.

This device ensures low static and dynamic power consumption across the entire supply range and is fully specified for partial power down applications using IOFF. The IOFF circuitry prevents potentially damaging backflow current through the device when it is powered down or if one of the power supplies is disconnected (floating).

No power supply sequencing is required and output glitches during power supply transitions are prevented. As a result, glitches will not appear on the output for supply transitions during power-up/down.

Features and benefits

  • Wide supply voltage range:
    • VCCA: 0.9 V to 5.5 V
    • VCCB: 0.9 V to 5.5 V
  • Low power consumption for supply voltage range 1.1 V to 5.5 V
    • 3 µA (Tamb = 25 °C)
    • 5 µA (Tamb = -40 °C to +125 °C)
  • Schmitt-trigger inputs with integrated static high ohmic pull-down resistor on the input
  • Maximum data rates:
    • 250 Mbps (≥ 1.8 V to 5 V translation)
  • High output drive 12 mA at 5 V
  • Output enable (OE) allows connection to VCCA or VCCB domain
  • Suspend mode when either one of the supply voltages is below 100 mV or disconnected (floating)
  • Low noise overshoot and undershoot <10% of VCCO
  • IOFF circuitry provides partial power-down mode operation
  • Latch-up performance exceeds 100 mA per JESD78D Class II
  • Complies with JEDEC standard:
    • JESD8-12 (0.9 V to 1.3 V)
    • JESD8-11 (1.4 V to 1.6 V)
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
    • JESD12-6 (4.5 V to 5.5 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C

Applications

  • General purpose I/O level translation
  • Noisy environments or slow input signals
  • Supports push-pull voltage translation for clock signaling
  • Consumer
Supplier's Site Datasheet
Translators, Level Shifters - 1727-NXU0101GWHTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXU0101GWHTR-ND
Translators, Level Shifters 1727-NXU0101GWHTR-ND
IC XLTR VL UNIDIR 6-TSSOP

IC XLTR VL UNIDIR 6-TSSOP

Buy Now Datasheet
Translators, Level Shifters - 1727-NXU0101GWHDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXU0101GWHDKR-ND
Translators, Level Shifters 1727-NXU0101GWHDKR-ND
IC XLTR VL UNIDIR 6-TSSOP

IC XLTR VL UNIDIR 6-TSSOP

Buy Now Datasheet
Translators, Level Shifters - 1727-NXU0101GWHCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXU0101GWHCT-ND
Translators, Level Shifters 1727-NXU0101GWHCT-ND
IC XLTR VL UNIDIR 6-TSSOP

IC XLTR VL UNIDIR 6-TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Logic Level Translators Logic Level Translators
Product Number NXU0101GWH 1727-NXU0101GWHTR-ND
Product Name 1-bit dual-supply buffer/level translator with Schmitt-trigger; 3-state Translators, Level Shifters
Package Type SOT363-2 SOT363-2 TSSOP; 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

2-bit dual-supply buffer/level translator with Schmitt-trigger inputs; 3-state - NXU0202DCH - Nexperia B.V.
Specs
Package Type SOT765-1 SOT765-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers
Translators, Level Shifters - 1727-74AVC1T8832GSXDKR-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translators, Level Shifters - 1727-74AVC4T774GU-Q100ZDKR-ND - DigiKey
Specs
Package Type 16-XFQFN
Output Type 3-State
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details