Nexperia B.V. 2-bit bidirectional multi-voltage level translator; open-drain; push-pull NCA9306DC/GH

Description
The NCA9306 is a 2 channel bidirectional I²C and SMBus multi-voltage level translator with an enable (EN) pin input. It allows voltage translation between 0.95 V and 5 V without the use of a direction pin. It supports up to 100 MHz up translation and >100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes the system effort. The NCA9306 supports 5 V tolerant I/O pins to support mixed mode signal operation. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. The low ON-state resistance RON of the switch allows connections to be made with minimal propagation delay. When EN is HIGH, the translator switch is on, and the SCLA and SDAA I/O are connected to the SCLB and SDAB I/O respectively, allowing bidirectional data flow between ports. When EN is LOW, the translator switch is off, and a high-impedance state exists between ports. As with the standard I²C bus-system, pull-up resistors are required to provide the logic HIGH levels on the translators bus. The NCA9306 has a standard open-drain configuration of the I²C-bus. The size of these pull-up resistors depend on the system. Each side of the translator must have a pull-up resistors. NCA9306 is designed to work with Standard-mode, Fast-mode and Fast-mode plus I²C bus devices in addition to the SMBus devices. When the SDAA or SDAB pin is LOW, the clamp is in the ON-state and a low resistance connections exists between the SDAA and SDAB ports. Assuming the higher voltage is on the SDAB port when the SDAB port is HIGH, the voltage on the SDAA port is limited to the voltage set by refA. When the SDAA port is HIGH, the SDAB port is pulled to the refB supply voltage by the pull-up resistors. The SCLA or SCLB pins also follows the same behavior as described for SDAA or SDAB pins. Features and benefits 2-channel bidirectional voltage translator for SDA and SCL lines in mixed mode I²C bus applications Open-drain I²C-bus I/O ports (SCLA, SDAA, SCLB and SDAB) Provides bidirectional voltage translation with no direction pin High-impedance SCLA, SDAA, SCLB and SDAB for EN = LOW Up translation < 100 MHz; CL = 30 pF < 40 MHz; CL = 50 pF Down translation > 100 MHz; CL = 30 pF < 40 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I²C-bus I/O pins to support mixed mode signal operation Low RON provides less signal distortion Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I²C, and other interfaces in Telecom infrastructure Industrial Personal computing Router and Industrial Automation
Request a Quote Datasheet
Description
The NCA9306 is a 2 channel bidirectional I²C and SMBus multi-voltage level translator with an enable (EN) pin input. It allows voltage translation between 0.95 V and 5 V without the use of a direction pin. It supports up to 100 MHz up translation and >100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes the system effort. The NCA9306 supports 5 V tolerant I/O pins to support mixed mode signal operation. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. The low ON-state resistance RON of the switch allows connections to be made with minimal propagation delay. When EN is HIGH, the translator switch is on, and the SCLA and SDAA I/O are connected to the SCLB and SDAB I/O respectively, allowing bidirectional data flow between ports. When EN is LOW, the translator switch is off, and a high-impedance state exists between ports. As with the standard I²C bus-system, pull-up resistors are required to provide the logic HIGH levels on the translators bus. The NCA9306 has a standard open-drain configuration of the I²C-bus. The size of these pull-up resistors depend on the system. Each side of the translator must have a pull-up resistors. NCA9306 is designed to work with Standard-mode, Fast-mode and Fast-mode plus I²C bus devices in addition to the SMBus devices. When the SDAA or SDAB pin is LOW, the clamp is in the ON-state and a low resistance connections exists between the SDAA and SDAB ports. Assuming the higher voltage is on the SDAB port when the SDAB port is HIGH, the voltage on the SDAA port is limited to the voltage set by refA. When the SDAA port is HIGH, the SDAB port is pulled to the refB supply voltage by the pull-up resistors. The SCLA or SCLB pins also follows the same behavior as described for SDAA or SDAB pins. Features and benefits 2-channel bidirectional voltage translator for SDA and SCL lines in mixed mode I²C bus applications Open-drain I²C-bus I/O ports (SCLA, SDAA, SCLB and SDAB) Provides bidirectional voltage translation with no direction pin High-impedance SCLA, SDAA, SCLB and SDAB for EN = LOW Up translation < 100 MHz; CL = 30 pF < 40 MHz; CL = 50 pF Down translation > 100 MHz; CL = 30 pF < 40 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I²C-bus I/O pins to support mixed mode signal operation Low RON provides less signal distortion Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I²C, and other interfaces in Telecom infrastructure Industrial Personal computing Router and Industrial Automation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-bit bidirectional multi-voltage level translator; open-drain; push-pull - NCA9306DC/GH - Nexperia B.V.
Nijmegen, Netherlands
2-bit bidirectional multi-voltage level translator; open-drain; push-pull
NCA9306DC/GH
2-bit bidirectional multi-voltage level translator; open-drain; push-pull NCA9306DC/GH
The NCA9306 is a 2 channel bidirectional I²C and SMBus multi-voltage level translator with an enable (EN) pin input. It allows voltage translation between 0.95 V and 5 V without the use of a direction pin. It supports up to 100 MHz up translation and >100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes the system effort. The NCA9306 supports 5 V tolerant I/O pins to support mixed mode signal operation. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. The low ON-state resistance RON of the switch allows connections to be made with minimal propagation delay. When EN is HIGH, the translator switch is on, and the SCLA and SDAA I/O are connected to the SCLB and SDAB I/O respectively, allowing bidirectional data flow between ports. When EN is LOW, the translator switch is off, and a high-impedance state exists between ports. As with the standard I²C bus-system, pull-up resistors are required to provide the logic HIGH levels on the translators bus. The NCA9306 has a standard open-drain configuration of the I²C-bus. The size of these pull-up resistors depend on the system. Each side of the translator must have a pull-up resistors. NCA9306 is designed to work with Standard-mode, Fast-mode and Fast-mode plus I²C bus devices in addition to the SMBus devices. When the SDAA or SDAB pin is LOW, the clamp is in the ON-state and a low resistance connections exists between the SDAA and SDAB ports. Assuming the higher voltage is on the SDAB port when the SDAB port is HIGH, the voltage on the SDAA port is limited to the voltage set by refA. When the SDAA port is HIGH, the SDAB port is pulled to the refB supply voltage by the pull-up resistors. The SCLA or SCLB pins also follows the same behavior as described for SDAA or SDAB pins. Features and benefits 2-channel bidirectional voltage translator for SDA and SCL lines in mixed mode I²C bus applications Open-drain I²C-bus I/O ports (SCLA, SDAA, SCLB and SDAB) Provides bidirectional voltage translation with no direction pin High-impedance SCLA, SDAA, SCLB and SDAB for EN = LOW Up translation < 100 MHz; CL = 30 pF < 40 MHz; CL = 50 pF Down translation > 100 MHz; CL = 30 pF < 40 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I²C-bus I/O pins to support mixed mode signal operation Low RON provides less signal distortion Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I²C, and other interfaces in Telecom infrastructure Industrial Personal computing Router and Industrial Automation

The NCA9306 is a 2 channel bidirectional I²C and SMBus multi-voltage level translator with an enable (EN) pin input. It allows voltage translation between 0.95 V and 5 V without the use of a direction pin. It supports up to 100 MHz up translation and >100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes the system effort. The NCA9306 supports 5 V tolerant I/O pins to support mixed mode signal operation. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications.

The low ON-state resistance RON of the switch allows connections to be made with minimal propagation delay. When EN is HIGH, the translator switch is on, and the SCLA and SDAA I/O are connected to the SCLB and SDAB I/O respectively, allowing bidirectional data flow between ports. When EN is LOW, the translator switch is off, and a high-impedance state exists between ports. As with the standard I²C bus-system, pull-up resistors are required to provide the logic HIGH levels on the translators bus. The NCA9306 has a standard open-drain configuration of the I²C-bus. The size of these pull-up resistors depend on the system. Each side of the translator must have a pull-up resistors. NCA9306 is designed to work with Standard-mode, Fast-mode and Fast-mode plus I²C bus devices in addition to the SMBus devices.

When the SDAA or SDAB pin is LOW, the clamp is in the ON-state and a low resistance connections exists between the SDAA and SDAB ports. Assuming the higher voltage is on the SDAB port when the SDAB port is HIGH, the voltage on the SDAA port is limited to the voltage set by refA. When the SDAA port is HIGH, the SDAB port is pulled to the refB supply voltage by the pull-up resistors. The SCLA or SCLB pins also follows the same behavior as described for SDAA or SDAB pins.

Features and benefits

  • 2-channel bidirectional voltage translator for SDA and SCL lines in mixed mode I²C bus applications
  • Open-drain I²C-bus I/O ports (SCLA, SDAA, SCLB and SDAB)
  • Provides bidirectional voltage translation with no direction pin
  • High-impedance SCLA, SDAA, SCLB and SDAB for EN = LOW
  • Up translation
    • < 100 MHz; CL = 30 pF
    • < 40 MHz; CL = 50 pF
  • Down translation
    • > 100 MHz; CL = 30 pF
    • < 40 MHz; CL = 50 pF
  • Hot insertion
  • Bidirectional voltage level translation between:
    • 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V
    • 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V
    • 1.8 V and 2.5 V, 3.3 V and 5.0 V
    • 2.5 V and 3.3 V and 5.0 V
    • 3.3 V and 5.0 V
  • Low standby current
  • 5 V tolerant I²C-bus I/O pins to support mixed mode signal operation
  • Low RON provides less signal distortion
  • Latch-up performance exceeds 100 mA per JESD78 class II level A
  • ESD protection:
    • HBM ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +125 °C

Applications

  • GPIO, MDIO, PMBus, SMBus, SDIO, UART, I²C, and other interfaces in Telecom infrastructure
  • Industrial
  • Personal computing
  • Router and Industrial Automation
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Logic Level Translators
Product Number NCA9306DC/GH
Product Name 2-bit bidirectional multi-voltage level translator; open-drain; push-pull
Translation Up; Down
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AVC4TD245BQ-Q10XCT-ND - DigiKey
Specs
Package Type 16-VFQFN Exposed Pad
Output Type 3-State
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Translators, Level Shifters - 1727-1819-2-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
1-bit dual-supply buffer/level translator with Schmitt-trigger; 3-state - NXU0101GXZ - Nexperia B.V.
Specs
Package Type SOT1255-2 SOT1255-2
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers
 - 74AUP1T02GXH - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1226
Features RoHS
View Details