RF Transmitter Antenna 260-LFBGA
Win Source Part Number: 1356647-TX7332ZBX
Category: RF and Wireless - RF Transmitters
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: TX7332
Package: Tube
Product Status: Active
Package / Case: 260-LFBGA
Supplier Device Package: 260-NFBGA (17x11)
Base Product Number: TX7332
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Ultrasound Imaging
REACH Status: REACH Unaffected
ECCN: EAR99
Data Interface: SPI
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 296-TX7332ZBX-ND | 1356647-TX7332ZBX | TX7332ZBX | TX7332ZBX |
| Product Name | RF Transmitters | RF and Wireless - RF Transmitters | RF and Wireless - RF Transmitters | RF Transmitters |
| Device Type | Transmitter |