Win Source Part Number: 1353398-TX7316ZCX
Category: Integrated Circuits (ICs) - Specialized ICs
Fake Threat In the Open Market: 49 pct.
Type: Transmitter
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tray
Product Status: Active
Package / Case: 216-LFBGA
Supplier Device Package: 216-NFBGA (15x10)
Base Product Number: TX7316
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Ultrasound
REACH Status: REACH Unaffected
ECCN: EAR99
Transmitter 216-NFBGA (15x10)
INTERFACE ANALOG FRONT END
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1353398-TX7316ZCX | 296-TX7316ZCX-ND | TX7316ZCX | TX7316ZCX |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs | Specialized ICs |