Texas Instruments PMIC - PMIC - Power Management - Specialized - TWL6032A2BEYFFT TWL6032A2BEYFFT

Description
Manufacturer: Texas Instruments Win Source Part Number: 798571-TWL6032A2BEYF FT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 155-UFBGA, DSBGA Applications: Handheld/Mobile Devices, OMAP Mounting: SMD Operating Supply Voltage: 2.5 V ~ 4.8 V Family Name: TWL6032 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 155-DSBGA (5.21x5.36) Alternative Parts (Cross-Reference): TWL6032A2BEYFFR; Introduction Date: November 18, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798571-TWL6032A2BEYF FT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 155-UFBGA, DSBGA Applications: Handheld/Mobile Devices, OMAP Mounting: SMD Operating Supply Voltage: 2.5 V ~ 4.8 V Family Name: TWL6032 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 155-DSBGA (5.21x5.36) Alternative Parts (Cross-Reference): TWL6032A2BEYFFR; Introduction Date: November 18, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TWL6032A2BEYFFT - 798571-TWL6032A2BEYFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TWL6032A2BEYFFT
798571-TWL6032A2BEYFFT
PMIC - PMIC - Power Management - Specialized - TWL6032A2BEYFFT 798571-TWL6032A2BEYFFT
Manufacturer: Texas Instruments Win Source Part Number: 798571-TWL6032A2BEYF FT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 155-UFBGA, DSBGA Applications: Handheld/Mobile Devices, OMAP Mounting: SMD Operating Supply Voltage: 2.5 V ~ 4.8 V Family Name: TWL6032 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 155-DSBGA (5.21x5.36) Alternative Parts (Cross-Reference): TWL6032A2BEYFFR; Introduction Date: November 18, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798571-TWL6032A2BEYFFT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 155-UFBGA, DSBGA
Applications: Handheld/Mobile Devices, OMAP
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 4.8 V
Family Name: TWL6032
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA
Manufacturer Package: 155-DSBGA (5.21x5.36)
Alternative Parts (Cross-Reference): TWL6032A2BEYFFR;
Introduction Date: November 18, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TWL6032A2BEYFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TWL6032A2BEYFFT
Power Management - Specialized TWL6032A2BEYFFT
Handheld/Mobile Devices, OMAP™ PMIC 155-DSBGA (5.21x5.36)

Handheld/Mobile Devices, OMAP™ PMIC 155-DSBGA (5.21x5.36)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 798571-TWL6032A2BEYFFT TWL6032A2BEYFFT
Product Name PMIC - PMIC - Power Management - Specialized - TWL6032A2BEYFFT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921887 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low, push-pull
View Details
Hard To Find - 7702BI - 1133666-7702BI - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - Supervisors - ADM1186-2ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details