The TWL6032A2B8YFFR is a fully integrated power management IC designed for applications powered by rechargeable batteries. It features five highly efficient buck converters capable of delivering up to 5.0 A, along with nine general-purpose low-dropout voltage regulators (LDOs) for external use. The device supports configurable power-up and power-down sequences, which can be programmed into OTP memory, and includes two I²C interfaces for resource configuration. This power management solution integrates a USB-powered switched-mode system supply regulator, which allows for power path management and battery charging. It is compliant with various USB standards and includes safety features such as thermal protection and overvoltage protection. The TWL6032A2B8YFFR is packaged in a compact 155-pin WCSP format, measuring 5.21 mm x 5.36 mm, making it suitable for space-constrained applications like mobile phones, tablets, and portable media players.
Manufacturer: Texas Instruments
Win Source Part Number: 901570-TWL6032A2B8YF
Operating Temperature Range: -40°C ~ 85°C
Features: Handheld/Mobile Devices, OMAP™ PMIC 155-DSBGA (5.21x5.36)
Package: 155-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TWL6032
Categories: Integrated Circuits (ICs)
Case / Package: 155-DSBGA (5.21x5.36)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Handheld/Mobile Devices, OMAP™ PMIC 155-DSBGA (5.21x5.36)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 901570-TWL6032A2B8YFFR | TWL6032A2B8YFFR |
| Product Name | PMIC - PMIC - Power Management - Specialized - TWL6032A2B8YFFR | Power Management - Specialized |
| Output Options | Inverting |