Texas Instruments PMIC - PMIC - Power Management - Specialized - TWL6032A2B7YFFR TWL6032A2B7YFFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275075-TWL6032A2B7Y FFR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 155-UFBGA, DSBGA Applications: Handheld/Mobile Devices, OMAP Mounting: SMD Operating Supply Voltage: 2.5 V ~ 4.8 V Family Name: TWL6032 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Homepage: www.ti.com Manufacturer Package: 155-DSBGA (5.21x5.36) Introduction Date: November 18, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275075-TWL6032A2B7Y FFR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 155-UFBGA, DSBGA Applications: Handheld/Mobile Devices, OMAP Mounting: SMD Operating Supply Voltage: 2.5 V ~ 4.8 V Family Name: TWL6032 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Homepage: www.ti.com Manufacturer Package: 155-DSBGA (5.21x5.36) Introduction Date: November 18, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TWL6032A2B7YFFR - 1275075-TWL6032A2B7YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TWL6032A2B7YFFR
1275075-TWL6032A2B7YFFR
PMIC - PMIC - Power Management - Specialized - TWL6032A2B7YFFR 1275075-TWL6032A2B7YFFR
Manufacturer: Texas Instruments Win Source Part Number: 1275075-TWL6032A2B7Y FFR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 155-UFBGA, DSBGA Applications: Handheld/Mobile Devices, OMAP Mounting: SMD Operating Supply Voltage: 2.5 V ~ 4.8 V Family Name: TWL6032 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Homepage: www.ti.com Manufacturer Package: 155-DSBGA (5.21x5.36) Introduction Date: November 18, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1275075-TWL6032A2B7YFFR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 155-UFBGA, DSBGA
Applications: Handheld/Mobile Devices, OMAP
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 4.8 V
Family Name: TWL6032
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 155-DSBGA (5.21x5.36)
Introduction Date: November 18, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TWL6032A2B7YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TWL6032A2B7YFFR
Power Management - Specialized TWL6032A2B7YFFR
Handheld/Mobile Devices, OMAP™ PMIC 155-DSBGA (5.21x5.36)

Handheld/Mobile Devices, OMAP™ PMIC 155-DSBGA (5.21x5.36)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1275075-TWL6032A2B7YFFR TWL6032A2B7YFFR
Product Name PMIC - PMIC - Power Management - Specialized - TWL6032A2B7YFFR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Reference - ATL431LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details