Texas Instruments PMIC - PMIC - Power Management - Specialized - TWL6032A2B6YFFR TWL6032A2B6YFFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901569-TWL6032A2B6YF FR Operating Temperature Range: -40°C ~ 85°C Features: Handheld/Mobile Devices, OMAP™ PMIC 155-DSBGA (5.21x5.36) Package: 155-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TWL6032 Categories: Integrated Circuits (ICs) Case / Package: 155-DSBGA (5.21x5.36) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-41030-2, 296-41030-1, -296-41030-1-ND, 296-41030-6, TWL6032A2B6YFFR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901569-TWL6032A2B6YF FR Operating Temperature Range: -40°C ~ 85°C Features: Handheld/Mobile Devices, OMAP™ PMIC 155-DSBGA (5.21x5.36) Package: 155-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TWL6032 Categories: Integrated Circuits (ICs) Case / Package: 155-DSBGA (5.21x5.36) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-41030-2, 296-41030-1, -296-41030-1-ND, 296-41030-6, TWL6032A2B6YFFR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TWL6032A2B6YFFR - 901569-TWL6032A2B6YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TWL6032A2B6YFFR
901569-TWL6032A2B6YFFR
PMIC - PMIC - Power Management - Specialized - TWL6032A2B6YFFR 901569-TWL6032A2B6YFFR
Manufacturer: Texas Instruments Win Source Part Number: 901569-TWL6032A2B6YF FR Operating Temperature Range: -40°C ~ 85°C Features: Handheld/Mobile Devices, OMAP™ PMIC 155-DSBGA (5.21x5.36) Package: 155-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TWL6032 Categories: Integrated Circuits (ICs) Case / Package: 155-DSBGA (5.21x5.36) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-41030-2, 296-41030-1, -296-41030-1-ND, 296-41030-6, TWL6032A2B6YFFR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 901569-TWL6032A2B6YFFR
Operating Temperature Range: -40°C ~ 85°C
Features: Handheld/Mobile Devices, OMAP™ PMIC 155-DSBGA (5.21x5.36)
Package: 155-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TWL6032
Categories: Integrated Circuits (ICs)
Case / Package: 155-DSBGA (5.21x5.36)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-41030-2, 296-41030-1, -296-41030-1-ND, 296-41030-6, TWL6032A2B6YFFR-ND

Buy Now Datasheet
Power Management - Specialized - TWL6032A2B6YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TWL6032A2B6YFFR
Power Management - Specialized TWL6032A2B6YFFR
Handheld/Mobile Devices, OMAP™ PMIC 155-DSBGA (5.21x5.36)

Handheld/Mobile Devices, OMAP™ PMIC 155-DSBGA (5.21x5.36)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 901569-TWL6032A2B6YFFR TWL6032A2B6YFFR
Product Name PMIC - PMIC - Power Management - Specialized - TWL6032A2B6YFFR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1067ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management SBS 1.1-Compliant Gas Gauge - 815-BQ20Z80DBT-V110G4 - Utmel Electronic Limited
Specs
Type SSOP; TSSOP
Pins 38
Supply Voltage 3.3 volts
View Details
Voltage Supervisors - 1904844 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details