Manufacturer: Texas Instruments
Win Source Part Number: 142424-TWL6030B1A4CM
Packaging: Bulk
Applications: Handheld/Mobile Devices, OMAP
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 187-FCBGA (7x7)
Supply Voltage - Operating: 2.5 V to 4.8 V
Operating Supply Current: 20μA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 260
Handheld/Mobile Devices, OMAP™ PMIC 187-FCBGA (7x7)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 142424-TWL6030B1A4CMR | TWL6030B1A4CMR |
| Product Name | PMIC - PMIC - Power Management - Specialized - TWL6030B1A4CMR | Power Management - Specialized |
| Output Options | Inverting |