Manufacturer: Texas Instruments
Win Source Part Number: 035456-TVP7001PZP
Packaging: Reel - TR
Type: Video Digitizer
Applications: Monitors, Projectors, Set-Top Boxes
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 100-HTQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Video Digitizer IC I²C, Serial 100-HTQFP (14x14) Package
Video Digitizer IC I²C, Serial 100-HTQFP (14x14) Package
IC VIDEO DIGITIZER 100HTQFP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 035456-TVP7001PZP | 296-19616-ND | TVP7001PZP | TVP7001PZP |
| Product Name | Linear - Linear - Video Processing - TVP7001PZP | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |