The TVP5151IPBSR is an ultralow-power NTSC/PAL/SECAM video decoder in a 32-terminal TQFP package, supporting industrial temperature range from -40°C to 85°C. It converts composite or S-video inputs to 8-bit ITU-R BT.656 4:2:2 digital output with embedded syncs, using a single 27.000-MHz crystal. The device features adaptive comb filtering, Macrovision™ copy-protection detection, VBI data extraction for closed caption and teletext, and I2C programmability for hue, brightness, saturation, and sharpness. Power consumption is 138 mW under typical conditions and less than 1 mW in power-down mode. The package is designed for surface-mount mounting with a moisture sensitivity level of 3 at 260°C reflow.
Ultralow-Power NTSC/PAL/SECAM Video Decoder 32-TQFP -40 to 85
Video Decoder IC Cell Phones, PDA, Players 32-TQFP (5x5)
Video Decoder IC Cell Phones, PDA, Players 32-TQFP (5x5)
Video Decoder IC Cell Phones, PDA, Players 32-TQFP (5x5)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | TVP5151IPBSR | 296-25420-2-ND |
| Product Name | TVP5151 Ultralow-Power NTSC/PAL/SECAM Video Decoder | Encoders, Decoders, Converters |
| Function | Decoder | Decoder |