Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CY74FCT157ATDR

Description
Win Source Part Number: 1154243-CY74FCT157AT DR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74FCT Type: Multiplexer Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-38079-2,TEXTISCY 74FCT157ATDR,CY74FCT 157ATDRG4,CY74FCT157 ATDRE4,296-38079-1,- 296-38079-1-ND,2156- CY74FCT157ATDR,296-3 8079-6,CY74FCT157ATD R-ND,-CY74FCT157ATDR G4-NDR,CY74FCT157ATD RE4-ND,CY74FCT157ATD RG4-ND,-CY74FCT157AT DRE4,-CY74FCT157ATDR E4-NDR,-CY74FCT157AT DRG4 Base Product Number: 74FCT157
Request a Quote Datasheet
Description
Win Source Part Number: 1154243-CY74FCT157AT DR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74FCT Type: Multiplexer Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-38079-2,TEXTISCY 74FCT157ATDR,CY74FCT 157ATDRG4,CY74FCT157 ATDRE4,296-38079-1,- 296-38079-1-ND,2156- CY74FCT157ATDR,296-3 8079-6,CY74FCT157ATD R-ND,-CY74FCT157ATDR G4-NDR,CY74FCT157ATD RE4-ND,CY74FCT157ATD RG4-ND,-CY74FCT157AT DRE4,-CY74FCT157ATDR E4-NDR,-CY74FCT157AT DRG4 Base Product Number: 74FCT157
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1154243-CY74FCT157ATDR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1154243-CY74FCT157ATDR
Win Source Part Number: 1154243-CY74FCT157AT DR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74FCT Type: Multiplexer Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-38079-2,TEXTISCY 74FCT157ATDR,CY74FCT 157ATDRG4,CY74FCT157 ATDRE4,296-38079-1,- 296-38079-1-ND,2156- CY74FCT157ATDR,296-3 8079-6,CY74FCT157ATD R-ND,-CY74FCT157ATDR G4-NDR,CY74FCT157ATD RE4-ND,CY74FCT157ATD RG4-ND,-CY74FCT157AT DRE4,-CY74FCT157ATDR E4-NDR,-CY74FCT157AT DRG4 Base Product Number: 74FCT157

Win Source Part Number: 1154243-CY74FCT157ATDR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74FCT
Type: Multiplexer
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-38079-2,TEXTISCY74FCT157ATDR,CY74FCT157ATDRG4,CY74FCT157ATDRE4,296-38079-1,-296-38079-1-ND,2156-CY74FCT157ATDR,296-38079-6,CY74FCT157ATDR-ND,-CY74FCT157ATDRG4-NDR,CY74FCT157ATDRE4-ND,CY74FCT157ATDRG4-ND,-CY74FCT157ATDRE4,-CY74FCT157ATDRE4-NDR,-CY74FCT157ATDRG4
Base Product Number: 74FCT157

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1154243-CY74FCT157ATDR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC139 Dual 2-to-4 Line Decoder/Demultiplexer - CD74AC139E - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
2 suppliers
Dual 2-to-4 line decoder/demultiplexer - 74HCT139PW-Q100J - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
 - 54LS42/BEA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details