Manufacturer: Texas Instruments
Win Source Part Number: 035447-TVP5150AM1IPB
Packaging: Reel - TR
Type: Video Decoder
Applications: Cell Phones, PDA, Players
Mounting: SMD (SMT)
Family Name: TVP5150AM1
Categories: Integrated Circuits
Status: Active
Case / Package: 32-TQFP (5x5)
Analog Supply Voltage: 1.8V
Digital Supply Voltage: 1.8V, 3.3V
Alternative Parts (Cross-Reference): TVP5150AM1IPBSRQ; TVP5150AM1IPBSRQ1; TVP5150AM1IPBSQ1; ADV7281WBCPZ-M-U3;
Introduction Date: May 25, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Portable Devices
Video Decoder IC, 9-Bit, 1 ADC, 2 Ch, 3.3V, TQFP Product overview: TVP5150AM1IPBSR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, Analog-to-Digital Converter IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5150AM1IPBSR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 035447-TVP5150AM1IPBSR | 709-TVP5150AM1IPBSR |
| Product Name | Interface - Interface - Encoders, Decoders, Converters - TVP5150AM1IPBSR | 3.3V Analog-to-Digital Converter IC |
| Package Type | QFP; TQFP; 32-TQFP (5x5) | TQFP |