The TVP5146PFP is a 4x10-bit digital video decoder supporting NTSC, PAL, and SECAM standards with Macrovision detection, YPbPr/RGB inputs, a 5-line comb filter, and SCART support. It is packaged in an 80-terminal TQFP PowerPAD package and operates over a temperature range of 0°C to 70°C. The device features a 1.8-V digital core, 3.3-V digital I/O, and 1.8-V analog core with power-save and power-down modes, along with an I²C host interface and a VBI data processor for teletext, closed captioning, and other vertical blanking interval services.
NTSC/PAL/SECAM 4x10-Bit Digital Video Decoder With Macrovision Detection, YPbPR/RBG Inputs 80-HTQFP 0 to 70
Video Decoder IC Monitors, TV 80-HTQFP (12x12)
Color Signal Decoder, PQFP80
| Texas Instruments | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | TVP5146PFP | 296-16649-ND | TVP5146PFP |
| Product Name | TVP5146 NTSC/PAL/SECAM 4x10-Bit Digital Video Decoder With Macrovision Detection, YPbPR/RBG Inputs | Encoders, Decoders, Converters | |
| Function | Decoder | Decoder | Decoder |