Texas Instruments CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer CD74HC154M96G4

Description
High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexe r 24-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexe r 24-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HC154M96G4 - Texas Instruments
Dallas, TX, United States
CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer
CD74HC154M96G4
CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer CD74HC154M96G4
High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexe r 24-SOIC -55 to 125

High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer 24-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1206572-CD74HC154M96G4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1206572-CD74HC154M96G4
Win Source Part Number: 1206572-CD74HC154M96 G4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Decoder/Demultiplexe r Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD74HC154M96G4-ND,29 6-48900-6,296-48900- 2,296-48900-1 Base Product Number: 74HC154

Win Source Part Number: 1206572-CD74HC154M96G4
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74HC
Type: Decoder/Demultiplexer
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 6V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CD74HC154M96G4-ND,296-48900-6,296-48900-2,296-48900-1
Base Product Number: 74HC154

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - CD74HC154M96G4 - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
CD74HC154M96G4
Signal Switches, Multiplexers, Decoders CD74HC154M96G4
IC DECODER/DEMUX 1X4:16 24SOIC

IC DECODER/DEMUX 1X4:16 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD74HC154M96G4 1206572-CD74HC154M96G4 CD74HC154M96G4
Product Name CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer Decoder
Input Lines 4 1
Output Lines 16
Supply Voltage 2 2V ~ 6V 2V ~ 6V
Package Type PDIP,SOIC SOIC SOIC; 24-SOIC (0.295", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - JM54AC138S2A-RH - Rochester Electronics
Texas Instruments
Specs
Function Decoder; Demultiplexer
View Details
CD4056B CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function - CD4056BMG4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
SN54HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers - M38510/65803BFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
CD4543B CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays - CD4543BPWRG4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details