Manufacturer: Texas Instruments
Win Source Part Number: 937897-TVB1440RGZR
Features: Video Redriver IC I²C - 48-VQFN (7x7) Package
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: TVB1440
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-41029-6, -296-41029-1-ND, 296-41029-1, 296-41029-2, TVB1440RGZR-ND
Video Redriver IC I²C 48-VQFN (7x7) Package
Video Redriver IC I²C 48-VQFN (7x7) Package
IC VIDEO REDRIVER 48VQFN
IC VIDEO REDRIVER 48VQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 937897-TVB1440RGZR | 296-41029-2-ND | TVB1440RGZR | TVB1440RGZR | TVB1440RGZR |
| Product Name | Linear - Linear - Video Processing - TVB1440RGZR | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |