The TUSB4041I is a four-port USB 2.0 hub with MultiTransaction Translator support, enabling high-speed, full-speed, and low-speed connectivity on downstream ports. It supports USB battery charging in CDP and DCP modes compliant with YD/T 1591-2009, and offers per-port or ganged power switching with overcurrent notification. The device is available in a 64-pin HTQFP package measuring 10.00 mm × 10.00 mm and operates over the industrial temperature range of -40°C to 85°C. It requires no special drivers and is compatible with any system supporting a USB stack. Custom configurations are accessible via OTP ROM, I2C, or SMBus slave interface.
4-port high-speed 480-Mbps USB 2.0 hub 64-HTQFP -40 to 85 Product overview: TUSB4041IPAPR from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-TUSB4041IPAPR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-TUSB4041IPAPR |
| Product Name | Memory IC and Storage Component |
| Operating Temperature | -40 C (-40 F) |