Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TUSB1105RGTR TUSB1105RGTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035426-TUSB1105RGTR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 450mV Data Rate: 1.5Mbps Family Name: TUSB1105 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): MAX3456EEUD+T; MAX13345EETD+; MAX13345EETD+T; Introduction Date: September 19, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Portable Devices, Automotive
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035426-TUSB1105RGTR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 450mV Data Rate: 1.5Mbps Family Name: TUSB1105 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): MAX3456EEUD+T; MAX13345EETD+; MAX13345EETD+T; Introduction Date: September 19, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Portable Devices, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1105RGTR - 035426-TUSB1105RGTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1105RGTR
035426-TUSB1105RGTR
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1105RGTR 035426-TUSB1105RGTR
Manufacturer: Texas Instruments Win Source Part Number: 035426-TUSB1105RGTR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 450mV Data Rate: 1.5Mbps Family Name: TUSB1105 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): MAX3456EEUD+T; MAX13345EETD+; MAX13345EETD+T; Introduction Date: September 19, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Portable Devices, Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 035426-TUSB1105RGTR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 450mV
Data Rate: 1.5Mbps
Family Name: TUSB1105
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 1.65 V to 3.6 V
Alternative Parts (Cross-Reference): MAX3456EEUD+T; MAX13345EETD+; MAX13345EETD+T;
Introduction Date: September 19, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Portable Devices, Automotive

Buy Now Datasheet
Drivers, Receivers, Transceivers - TUSB1105RGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TUSB1105RGTR
Drivers, Receivers, Transceivers TUSB1105RGTR
1/1 Transceiver Half USB 2.0 16-VQFN (3x3)

1/1 Transceiver Half USB 2.0 16-VQFN (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 035426-TUSB1105RGTR TUSB1105RGTR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TUSB1105RGTR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details