Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TUSB1002IRGET TUSB1002IRGET

Description
Manufacturer: Texas Instruments Win Source Part Number: 937877-TUSB1002IRGET Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full USB 24-VQFN (4x4) Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: TUSB100 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937877-TUSB1002IRGET Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full USB 24-VQFN (4x4) Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: TUSB100 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1002IRGET - 937877-TUSB1002IRGET - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1002IRGET
937877-TUSB1002IRGET
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1002IRGET 937877-TUSB1002IRGET
Manufacturer: Texas Instruments Win Source Part Number: 937877-TUSB1002IRGET Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full USB 24-VQFN (4x4) Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: TUSB100 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 937877-TUSB1002IRGET
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Full USB 24-VQFN (4x4)
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TUSB100
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - TUSB1002IRGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TUSB1002IRGET
Drivers, Receivers, Transceivers TUSB1002IRGET
1/1 Transceiver Full USB 24-VQFN (4x4)

1/1 Transceiver Full USB 24-VQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 937877-TUSB1002IRGET TUSB1002IRGET
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TUSB1002IRGET Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details