Low Power Low Offset Voltage Quad Comparator 14-CFP -55 to 125
Comparator, 4 Func, 7000uV Offset-Max, 1300ns Response Time, BIPolar, CDFP14
Comparator General Purpose 14-CFP
Comparator General Purpose Open-Collector, CMOS, MOS, TTL, Output 14-CFP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | JM38510/11201BDA | JM38510/11201BDA | JM38510/11201BDA | JM38510/11201BDA |
| Product Name | LM139JAN Low Power Low Offset Voltage Quad Comparator | Comparators | Comparators | |
| Supply Voltage (VS) | 2 to 36 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Logic Output | Open Collector, Open Drain |