The TSM102AID is a dual operational amplifier, dual comparator, and precision voltage reference in a 16-pin SOIC package, designed for power-management applications such as overcurrent and undervoltage detection. It operates over a supply voltage range of 3 V to 30 V and a temperature range of -40°C to 85°C. The voltage reference offers a 0.4% precision tolerance at 25°C, with a cathode current capability of 1 mA to 100 mA. Total supply current is up to 1.5 mA at 5 V with no load, excluding the reference cathode current. The device is latch-up immune and features input common-mode range including ground.
Dual Opamp, Dual Comparator with Voltage Reference 16-SOIC -40 to 85 Product overview: TSM102AID from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Dual, SOIC, Precision Voltage Reference IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-TSM102AID can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 771-TSM102AID |
| Product Name | Dual SOIC Precision Voltage Reference IC |
| Package Type | Other; D |