Texas Instruments High-Performance Analog VQFN Touch Screen Controller TSC2302IRGZRG4

Description
SPECIALTY CONSUMER CIRCUIT, PQCC48, GREEN, PLASTIC, VQFN-48 Product overview: TSC2302IRGZRG4 from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2302IRGZRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPECIALTY CONSUMER CIRCUIT, PQCC48, GREEN, PLASTIC, VQFN-48 Product overview: TSC2302IRGZRG4 from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2302IRGZRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
VQFN Touch Screen Controller
775-TSC2302IRGZRG4
VQFN Touch Screen Controller 775-TSC2302IRGZRG4
SPECIALTY CONSUMER CIRCUIT, PQCC48, GREEN, PLASTIC, VQFN-48 Product overview: TSC2302IRGZRG4 from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2302IRGZRG4 can be used for catalog matching and distributor lookup.

SPECIALTY CONSUMER CIRCUIT, PQCC48, GREEN, PLASTIC, VQFN-48 Product overview: TSC2302IRGZRG4 from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2302IRGZRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2302IRGZRG4 - 798467-TSC2302IRGZRG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2302IRGZRG4
798467-TSC2302IRGZRG4
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2302IRGZRG4 798467-TSC2302IRGZRG4
Manufacturer: Texas Instruments Win Source Part Number: 798467-TSC2302IRGZRG 4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.6 V Interface: I²S Resolution (Bits): 12 b Part Status: Obsolete(EOL) Voltage Reference: External, Internal Family Name: TSC2302 Categories: Integrated Circuits (ICs) Touchscreen: 4 Wire Resistive Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): TSC2302IRGZG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 798467-TSC2302IRGZRG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V
Interface: I²S
Resolution (Bits): 12 b
Part Status: Obsolete(EOL)
Voltage Reference: External, Internal
Family Name: TSC2302
Categories: Integrated Circuits (ICs)
Touchscreen: 4 Wire Resistive
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): TSC2302IRGZG4;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Data Acquisition - Touch Screen Controllers - TSC2302IRGZRG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
TSC2302IRGZRG4
Data Acquisition - Touch Screen Controllers TSC2302IRGZRG4
IC SCREEN CNTRL 12BIT 48FN

IC SCREEN CNTRL 12BIT 48FN

Supplier's Site Datasheet
Touch Screen Controllers - TSC2302IRGZRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
TSC2302IRGZRG4
Touch Screen Controllers TSC2302IRGZRG4
Touchscreen Controller 4 Wire Resistive 12 b I²S Interface 48-VQFN (7x7)

Touchscreen Controller 4 Wire Resistive 12 b I²S Interface 48-VQFN (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number 775-TSC2302IRGZRG4 798467-TSC2302IRGZRG4 TSC2302IRGZRG4 TSC2302IRGZRG4
Product Name VQFN Touch Screen Controller Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2302IRGZRG4 Data Acquisition - Touch Screen Controllers Touch Screen Controllers
Type Resistive Resistive
Unlock Full Specs
to access all available technical data

Similar Products

4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - AD7873ARU - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Touch Screen Sensor ICs - 4972943 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details