NKK Switches MULTI-TOUCH CONTROLLER, FOR 10.1" OR MORE TOUCHSCREENS ZE256-234E-MTR2000

Description
Multi-Touch Resistive Touch Screens Expanded design capabilities in wide screen sizes: 7.0", 10.1" and 15.6" Performs with light touch operation similar to smartphone gestures Glare resistant ITO film reduces reflection from fluorescent lighting and sunlight Resistive to elements of harsh, rugged environments, including high resistance to noise
Request a Quote
Description
Multi-Touch Resistive Touch Screens Expanded design capabilities in wide screen sizes: 7.0", 10.1" and 15.6" Performs with light touch operation similar to smartphone gestures Glare resistant ITO film reduces reflection from fluorescent lighting and sunlight Resistive to elements of harsh, rugged environments, including high resistance to noise
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZE256-234E-MTR2000 is a multi-touch resistive touch screen controller board designed for 10.1-inch and 15.6-inch wide ZE series touch screens, supporting USB interface and detecting up to two simultaneous touch points with 10-bit coordinate resolution (1024 x 1024). It operates with a supply voltage of 4.75V DC to 5.25V and consumes 45mA typical at 5V. The controller board features a 6-pin USB connector, a 4-pin UART interface, and a 34-pin touch screen connector, with an operating temperature range of -20°C to +85°C. It is compatible exclusively with ZE series touch screens of 10.1-inch and larger sizes.

Datasheet Summary
Powered by GS/AI

The ZE256-234E-MTR2000 is a multi-touch resistive touch screen controller board designed for 10.1-inch and 15.6-inch wide ZE series touch screens, supporting USB interface and detecting up to two simultaneous touch points with 10-bit coordinate resolution (1024 x 1024). It operates with a supply voltage of 4.75V DC to 5.25V and consumes 45mA typical at 5V. The controller board features a 6-pin USB connector, a 4-pin UART interface, and a 34-pin touch screen connector, with an operating temperature range of -20°C to +85°C. It is compatible exclusively with ZE series touch screens of 10.1-inch and larger sizes.

Suppliers

Company
Product
Description
Supplier Links
MULTI-TOUCH CONTROLLER, FOR 10.1
Scottsdale, AZ, United States
MULTI-TOUCH CONTROLLER, FOR 10.1" OR MORE TOUCHSCREENS
ZE256-234E-MTR2000
MULTI-TOUCH CONTROLLER, FOR 10.1" OR MORE TOUCHSCREENS ZE256-234E-MTR2000
Multi-Touch Resistive Touch Screens Expanded design capabilities in wide screen sizes: 7.0", 10.1" and 15.6" Performs with light touch operation similar to smartphone gestures Glare resistant ITO film reduces reflection from fluorescent lighting and sunlight Resistive to elements of harsh, rugged environments, including high resistance to noise

Multi-Touch Resistive Touch Screens

  • Expanded design capabilities in wide screen sizes: 7.0", 10.1" and 15.6"
  • Performs with light touch operation similar to smartphone gestures
  • Glare resistant ITO film reduces reflection from fluorescent lighting and sunlight
  • Resistive to elements of harsh, rugged environments, including high resistance to noise
Supplier's Site Datasheet

Technical Specifications

  NKK Switches
Product Category Touch Screen Controllers
Product Number ZE256-234E-MTR2000
Product Name MULTI-TOUCH CONTROLLER, FOR 10.1" OR MORE TOUCHSCREENS
Type Resistive
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Touch Screen Controllers - FTCSU564 - Lingto Electronic Limited
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Touch Screen Controllers - FTCS0464 - Quarktwin Technology Ltd.
Specs
Type Resistive
Wire Type 4 Wire; 4 Wire Resistive
Interface Serial; USB; Serial, USB
View Details
3 suppliers
MULTI-TOUCH CONTROLLER USB CABLE - ZE258-234G-10USB - NKK Switches
Specs
Type Resistive
Interface USB
View Details