The TSC2200 is a PDA analog interface circuit with a 12-bit resistive touch screen converter, 4-by-4 keypad interface, and battery monitoring, using a standard SPI serial interface. It is available in a 32-pin VQFN (RHB) package, measuring 5.3 mm by 5.3 mm, and operates over a temperature range of -40°C to +85°C. The device supports programmable 8-, 10-, or 12-bit resolution, accepts battery inputs from 0.5 V to 6.0 V, and includes an on-chip temperature sensor with 0.3°C resolution. It operates from a single 2.7 V to 3.6 V supply and draws 2.5 mA quiescent current in active mode. Derivatives include TSSOP-28 and QFN-32 packages.
Programmable 4-Wire Touch Screen Controller with 12-Bit 125KHz ADC and Keypad Interface 32-VQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TSC2200IRHB |
| Product Name | TSC2200 Programmable 4-Wire Touch Screen Controller with 12-Bit 125KHz ADC and Keypad Interface |
| Interface Type | SPI |
| Package Type | TSSOP,VQFN |
| Screening Level | Catalog |
| Resolution | 12 bits |